32 inch 4K Designer Monitor PD3200U

Make Inspirations Come Alive

We know what it takes for ideas to become reality. BenQ Designer monitors come with an impressive range of modes to help you craft every detail until it leads to brilliant work.

Exceptional Color and Resolution

4K UHD Monitor

4K ultra HD resolution offers extraordinary clarity of fine details and textures for an optimal viewing and visual-intensive work experience.

Stunning Color Precision: 10-bit, 100% sRGB and Rec.709

Work confidently in the sRGB and Rec.709 color space from a wide viewing angle. All Designer monitors in the PD series are Technicolor Color Certified, ensuring consistent and accurate colors for an impressive color performance.

Fine details displayed for you

Darkroom Mode

Darkroom Mode adjusts the brightness and contrast of images giving clarity and sharpness to details, creating the optimal setting for work in darker post-processing environments.

CAD/CAM Mode

Never miss a detail again! Revolutionary CAD/CAM Mode offers superior contrast on lines and shapes of technical illustrations, bringing out the smallest details to view.

Animation Mode

Control and perfect every movement with our innovative Animation Mode. Lighten image areas with Animation Mode to better visualize the details hiding in dark shadows.

Work Efficiently and Comfortably with Intuitive Design

Keyboard Video Mouse (KVM) Switch

KVM Switch function allows users to display and control the contents from two different PC systems on one screen using just one set of keyboard and mouse to save space and boost work efficiency.

DualView

Improve your work flow and enhance productivity by switching on DualView to showcase designs in two modes (e.g. sRGB and CAD/CAM) side-by-side without the need for two screens.

Hotkey Puck

Switch between CAD/CAM, Animation and Low Blue Light Modes with a simple click of a button on the Hotkey Puck. Customize the buttons to map other modes or OSD settings such as brightness and contrast.

Ergonomics

Customize your workstation for the perfect user environment with an extensive range of height, tilt, pivot, stroke and swivel monitor adjustments. When using the display in a vertical orientation, the monitor’s smart screen orientation detector will auto-pivot screen contents so you can enjoy viewing pictures in its full context.

Caring for Your Eyes

Flicker-Free

Stable feedback technology prevents the harmful effects of flickering from tiring or damaging the eyes. Hours of working in front of your monitor can now be achieved without feeling fatigued or sore in the eyes.

Low Blue Light

BenQ’s Low Blue Light Technology is designed to filter out harmful blue light, effectively diminishing eye fatigue and irritation.

Manufacturer Part Number
9HLF9LATBE
EAN/UPC
4718755066160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel‎
LCD Size (inch)‎: 32"‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 3840x2160 at 60Hz‎
Display Area(mm)‎: 708.40 x 398.50‎
Brightness (Typical)‎: 350‎
Native Contrast ( typ. )‎: 1000:1‎
DCR (Dynamic Contrast Ratio) (typ.)‎: 20M: 1
Panel Type‎: IPS‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 4ms (G2G)
Display Colors‎: 1.07 Billion‎
Color Gamut‎: 100% sRGB, Rec.709‎
Color Bit‎: 10bits

Software‎

Display Pilot‎: Yes‎
Support OS: Win 7, 8, 10‎

Regulations‎

EPEAT: Silver‎
TCO‎: TCO‎
Energy Star‎: 7.0‎

Dimensions & Weight‎

Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 436.42x740.28x67.3
Dimensions(HxWxD mm)‎: H: 641.66x740.28x223.62 
L: 491.66x740.28x223.62
Net Weight (kg) (without stand)‎: 8.5‎
Height Adjustment (mm)‎: 150mm

Special Features‎

PIP/PBP‎: Yes‎
BUT: Yes‎
HDCP: 2.2‎
Display Screen Coating‎: Anti-Glare‎
Flicker-free Technology‎: Yes‎
Color Temperature‎: Normal (6500°K) / Reddish (5700°K) / Bluish (9300°K) / User Mode‎
Animation mode‎: Yes‎
CAD/CAM mode‎: Yes‎
DualView‎: Yes‎
Video Format Support‎: Yes‎
KVM Switch‎: Yes‎
Low Blue Light‎: Yes‎
Eco Sensor: Yes‎
Eye Protect Sensor‎: Yes‎
VESA Wall Mounting‎: 100x100mm
AC Switch‎: 0W
Auto Pivot: Yes‎
Tilt (down/up)‎: -5~20‎
Swivel (left/right)‎: 45 / 45‎
Pivot‎: 90°‎
OSD Controller / Hotkey Puck‎: Yes‎
Card Reader‎: Support Format:SD/SDHC/SDXCMMC‎

Included Accessories‎

Accessories‎: QSG, CD, warranty card, Power cord
Signal Cable‎: DP to mDP1.2(1.8m), HDMI1.4(1.8m), USB 3.0(1.8m)‎

I / O

Speakers‎: 5Wx2
USB‎: 3.0x4
HDMI‎: HDMI 2.0x1‎
DP Input‎: DP 1.2x1‎
Mini DP Input‎: DP1.2x1
Headphone Jack‎: Yes‎
Audio Line In/Out‎: Yes‎

Power‎

Power Consumption (On mode)‎: 110W
Power Consumption (Off mode)‎: <0.5W‎
Power Consumption (Base on Energy star )‎: 44W
Voltage Rating‎: 90~264 AC‎

Certification‎

Mac Compatible‎: Yes‎
Technicolor‎: Yes‎