EW3270ZL Eye-Care Monitor

Better Video Enjoyment with Brightness Intelligence Technology

Brightness Intelligence Technology

Brightness Intelligence Technology (B.I. Tech.) optimizes display performance for movie watching, protecting your eyes while delivering premium image quality.

Picture Perfect Content

Brightness Intelligence Technology (B.I. Tech.) detects the intensity of your content and adjusts to ensure that bright scenes don’t get overexposed while dark areas automatically adjust to maintain a visible level of clarity.

Reduce Eye Strain in any Lighting Environment

Brightness Intelligence Technology (B.I. Tech.) can detect the amount of ambient light in your viewing environment and make automatic adjustments to brightness for the most comfortable viewing experience possible.

Optimizing Your Viewing Experience

32” Large Monitor

Enjoy the larger area ,41% over screen space than 27” to find more and precise details.

Optimal Color Precision

With 10-bits of color depth, Rec.709 and 100% sRGB color space, you’ll have more than 1 billion of colors to work with astonishing precision.

Super Resolution

To give you an optimal movie watching experience, Super Resolution simulates high-resolution images by boosting the pixel density of the original video source.

Smart Focus

Smart Focus allows you to pinpoint an area on the screen and make that the focal point. The highlighted area remains bright while the surrounding area is dimmed so you’re able to focus on what you enjoy.

Multi-Device Connectivity

Enjoy greater flexibility and the best possible video image quality from external sources with HDMI, DisplayPort, and Mini DisplayPort inputs for multi-device connection.

Caring for Your Eyes

Low Blue Light Plus Technology

Low Blue Light Plus Technology filters out the shorter, higher energy blue-violet radiation (420~455nm) which is harmful to the eyes while the remaining beneficial blue turquoise light (455~480nm) remains.

Low Blue Light Plus Mode

Easily switch to one of four preset Low Blue Light Plus Modes from the OSD hot key. 

  • Standard mode
  • Entertainment mode
  • Office mode
  • Dark room mode

Flicker-Free

Flicker-free technology eliminates on-screen flickering at all brightness levels to reduce eye fatigue. Because the monitor has a constant steady light source, it is ideal for those looking for improved visual comfort.

AMVA+ Panel

EW3270ZL utilizes an AMVA+ panel with an ultra-high native contrast ratio of 3000:1, bringing out every hue from the brightest whites to the deepest black with greater subtlety and clarity.

Manufacturer Part Number
9HLFRLBQBE
EAN/UPC
4718755066702
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎
Product Color‎: Black

Panel‎

LCD Size (inch)‎: 32‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 2560x1440‎
Display Area(mm)‎: 708.48 x 398.52‎
Pixel Pitch (mm)‎: 0.276‎
Brightness (Typical)‎: 300‎
Native Contrast ( typ. )‎: 3000:1‎
Panel Type‎: AMVA+(SNB)‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 12ms, 4ms (GtG)‎
Display Colors‎: 1.07billion‎
Color Gamut‎: 100% sRGB‎
Color Bit‎: 10bits‎
Backlight‎: LED‎

Audio/Video Inputs/Outputs‎

Hor. Frequency (KHz)‎: 30~83‎
Ver. Frequency (Hz)‎: 50~76‎
Video Bandwidth (MHZ)‎: 270‎

Dimensions & Weight‎

Dimensions(HxWxD mm)‎: 526.82*739.58*218.24‎
Net Weight (kg)‎: 8.5‎
Net Weight (kg) (without stand)‎: 7.18‎
Gross Weight (kg)‎: 11.5‎

Special Features‎

AMA‎: Yes‎
HDCP‎: Yes‎
Dynamic Power Saving (DPS)‎: Yes‎
Flicker-free Technology‎: Yes‎
Smart focus‎: Yes‎
Super Resolution‎: Yes‎
Color Temperature‎: Reddish / Normal/ Bluish /user mode‎
Low Blue Light‎: Yes‎
Low Blue Light Plus‎: Yes‎
Bright Intelligence (B.I.)‎: Yes‎
Tilt (down/up)‎: -5~15‎
Speaker‎: 3Wx2‎
K Locker‎: Yes‎
OSD Language‎: 18 languages‎

Included Accessories‎

Signal Cable‎: Power Cable (1.5m)/HDMI cable (1.5m)/mDP to DP cable (1.8m)‎

I/O‎

Speakers‎: Yes‎
HDMI‎: Yes‎
DP Input‎: Yes‎
Mini DP Input‎: Yes‎
Headphone Jack‎: Yes‎
Audio Line In/Out‎: Yes‎

Power‎

Power Supply (90~264 AC)‎: Yes‎
Power Consumption (On mode)‎: 70W‎
Power Consumption (Power saving mode)‎: < 0.5W‎
Power Consumption (Off mode)‎: < 0.5W‎

Reliability‎

MTBF(hr, exclude lamp)‎: 60000‎
Lamp Life (hr) min‎: 30000‎
Lamp Life (hr) Typical‎: 30000‎

Certification‎

Windows® 7 Compatible‎: Yes‎
Windows® 8 Compatible‎: Yes‎
Windows® 8.1 Compatible‎: Yes‎
Windows® 10 Compatible‎: Yes‎