PowerLite 2250U Wireless Full HD WUXGA 3LCD Projector

Full-HD projector features 5,000 lumens of equal color and white brightness to produce rich, brilliant colors with great contrast in a variety of lighting conditions. Built-in speaker powerfully amplifies audio for more impactful presentations. WUXGA resolution (1920 x 1200) and advanced wired and wireless support, including MHL and HDMI, allow you to project HD-quality presentations from laptops, mobile and streaming devices. Auto-screen fit lets you easily and quickly adjust the image to fit the screen for optimal viewing. Split screen allows you to simultaneously project two images (video or still) side-by-side from two different sources. Long-lasting lamp provides up to 10,000 hours in ECO mode for cost-efficient performance. This powerhouse projector also includes enterprise-level wireless security (module sold separately) for added peace of mind when using the optional wireless networking.

Manufacturer Part Number
V11H871020
EAN/UPC
0010343932340,010343932340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications Projector:

Projection System:
3LCD, 3-chip technology
Projection Method:
Front/rear/ceiling mount
Driving Method:
Poly-silicon TFT Active Matrix
Pixel Number:
2,304,000 dots (1920 x 1200) x 3
Color Brightness - Color Light Output:
5,000 lumens
White Brightness - White Light Output:
5,000 lumens
Aspect Ratio:
16:10
Native Resolution:
1920 x 1200 (WUXGA)
Supported Maximum Transferred Resolution:
1920 x 1080 (1080p)
Resize:
640 x 480, 800 x 600, 1280 x 1024, 1400 x 1050
Lamp Type:
300 W UHE
Lamp Life:
Up to 10,000 hours (ECO Mode), Up to 5,000 hours (Normal Mode)
Throw Ratio Range:
1.38 (Zoom: Wide), 2.28 (Zoom: Tele)
Size - projected distance:
50" – 300" (1.46 m – 8.95 m) (Zoom: Wide)
Keystone Correction:
Vertical: ± 30 degrees, Horizontal: ± 20 degrees
USB Plug 'n Play:
Projector is compatible with PC and Mac® computers
Contrast Ratio:
Up to 15,000:1
Color Reproduction:
Up to 1.07 billion colors

Projection Lens:

Type:
Optical Zoom (Manual)/Focus (Manual)
F-number:
1.5 – 2.0
Focal Length:
23.0 – 38.4 mm
Zoom Ratio:
1.0 – 1.6

General:

Weight:
10.2 lb(4.6 kg)
Security:
Kensington-style lock provision
Operating Temperature:
41 ˚ to 95 ˚F (5 ˚ to 35 ˚C)

Projector Details:

Input Signal:
Auto, RGB, and Component
Interfaces:

2x HDMI® (1 in common with MHL®)
Computer: 1x D-sub 15 pin
Video: 1x RCA
Audio-in: 3x Mini stereo
Audio-in: 1x RCA (L & R)
Network: 1x RJ-45, 100
Mbps Serial: 1x RS-232c
Monitor Out: 1x D-sub 15 pin

Speaker:
16 W (mono)
Fan Noise:
39 dB (Normal Mode), 29 dB (ECO Mode)

Projector Dimensions:

Including feet:
14.85" x 11.48" x 4.93" (W x D x H)
Excluding feet:
14.85" x 11.46" x 4.33" (W x D x H)

Remote Control:

Features:
Brightness, Contrast, Tint, Saturation, Sharpness, Input signal, Sync, Tracking, Position, Color temperature, Volume
Operating Distance:
26.2 ft (8 m)
Operating Angle:
Right/left: ± 45 degrees, Upper/lower: +45 to -15 degrees

Power:

Power Supply Voltage:
100 – 240 V AC ±10%, 50/60 Hz
Power Consumption:

  • 429 W (Normal Mode)
  • 340 W (ECO Mode)
  • 2.4 W Standby (Communication On)
  • 0.21 W Standby (Communication Off)