PowerLite 2245U Wireless Full HD WUXGA 3LCD Projector

Bright and Colorful

Features 4200 lumens of color brightness (color light output) and 4200 lumens of white brightness (white light output).

Wireless Ready

Includes a high-speed LAN module for wireless connectivity

HDMI / MHL Connectivity

Stream 1080p content and mirror your mobile device with MHL & the latest in connectivity. Get instant access to movies, games and more from MHL-enabled devices.

Auto Screen Fit

Easily and quickly adjust the image to fit the screen.

WUXGA Resolution

1920 x 1200 Full HD widescreen resolution

  • Far more accurate color with Epson — 3LCD, 3-chip technology for 3x Higher Color Brightness and up to 3x Wider Color Gamut than competitive DLP projectors
  • Look for two numbers —
    • 4,200 lumens Color Brightness for more accurate, vivid color
    • 4,200 lumens White Brightness for well-lit rooms
  • Bright, colorful images up to 300" — WUXGA resolution (1920 x 1200); Full HD 1080p support
  • Remarkable sharpness and detail — 15,000:1 contrast ratio; added clarity when displaying text and graphics
  • Robust integrated wireless networking — enterprise-level security for peace of mind; compatible with WEP, WPA, WPA2-PSK and WPA2-EAP security protocols
  • Long-lasting lamp — up to 10,000 hours in ECO Mode
  • Split Screen feature — simultaneously project two images (video or still) side-by-side from two different sources
  • Remote management and control tools — included software allows for remote monitoring and control of Epson networked projectors; also compatible with Crestron® RoomView®
  • Versatile, compact design — includes multiple connectivity options; ideal for taking from room to room or installing in small- to medium-sized spaces

Manufacturer Part Number
V11H816020
EAN/UPC
0010343932326,010343932326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications Projector:

Projection System:
3LCD, 3-chip technology
Projection Method:
Front/rear/ceiling mount
Driving Method:
Poly-silicon TFT Active Matrix
Pixel Number:
2,304,000 dots (1920 x 1200) x 3
Color Brightness - Color Light Output:
4,200 lumens
White Brightness - White Light Output:
4,200 lumens
Aspect Ratio:
16:10
Native Resolution:
1920 x 1200 (WUXGA)
Supported Maximum Transferred Resolution:
1920 x 1080 (1080p)
Resize:
640 x 480, 800 x 600, 1280 x 1024, 1400 x 1050
Lamp Type:
300 W UHE
Lamp Life:
Up to 10,000 hours (ECO Mode), Up to 5,000 hours (Normal Mode)
Throw Ratio Range:
1.57 (Zoom: Wide), 2.58 (Zoom: Tele)
Size - projected distance:
45" – 260" (2.49 m – 14.53 m) (Zoom: Wide)
Keystone Correction:
Vertical: ± 30 degrees, Horizontal: ± 20 degrees
USB Plug 'n Play:
Projector is compatible with PC and Mac® computers
Contrast Ratio:
Up to 15,000:1
Color Reproduction:
Up to 1.07 billion colors

Projection Lens:

Type:
Optical Zoom (Manual)/ Focus (Manual)
F-number:
1.5 – 2
Focal Length:
23.0 – 38.4 mm
Zoom Ratio:
1.0 – 1.6

General:

Weight:
10.2 lb(4.6 kg)
Security:
Kensington-style lock provision
Operating Temperature:
41 ˚ to 95 ˚F (5 ˚ to 35 ˚C)

Projector Details:

Input Signal:
Auto, RGB, and Component
Interfaces:

  • 2x HDMI® (1 in common with MHL®)
  • Computer: 1x D-sub 15 pin
  • Video: 1x RCA
  • Audio-in: 3x Mini stereo
  • Audio-in: 1x RCA (L & R)
  • Network: 1x RJ-45, 100
  • Mbps Serial: 1x RS-232c
  • Monitor Out: 1x D-sub 15 pin

Speaker:
16 W (mono)
Fan Noise:
39 dB (Normal Mode), 29 dB (ECO Mode)

Projector Dimensions:

Including feet:
14.85" x 11.48" x 4.93" (W x D x H)
Excluding feet:
14.85" x 11.46" x 4.33" (W x D x H)

Remote Control:

Features:
Brightness, Contrast, Tint, Saturation, Sharpness, Input signal, Sync, Tracking, Position, Color temperature, Volume
Operating Distance:
26.2 ft (8 m)
Operating Angle:
Operating Angle Right/left: ± 45 degrees, Upper/lower: +45 to -15 degrees

Power:

Power Supply Voltage:
100 – 240 V AC ±10%, 50/60 Hz
Power Consumption:

429 W (Normal Mode)
340 W (ECO Mode)
2.4 W Standby (Communication On)
0.21 W Standby (Communication Off)