SuperChassis 216BE16-R920LPB Computer Case

Manufacturer Part Number
CSE-216BE16-R920LPB
EAN/UPC
0012304358657,012304358657,0672042121229,672042121229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CSE-216BE16-R920LPB: SuperChassis 216BE16-R920LPB (Black)
Form Factor: 2U chassis support for motherboard size - 13.68" x 13", E-ATX and ATX
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:

  • Width: 17.2" (437mm)
  • Height: 3.5" (89mm)
  • Depth: 24.8" (630mm)
Packaging:26.5" (W) x 10.5" (H) x 38" (L)
Weight:
  • Net Weight: 35 lbs (15.9kg)
  • Gross Weight: 57 lbs (25.9kg)
Available Color: Black
 
Expansion Slots: 7x low-profile expansion slots
Drive Bays: Hot-swap: 24x 2.5" SAS / SATA Hot-swap drive trays SAS or enterprise SATA HDD only recommended

Backplane

SAS2 Expander Backplane, features:
  • Scalability through cascading
  • 6Gb SAS2/SATA3 HDD support
  • Inband SES-2 Enclosure Management
  • Single input/output SFF 8087 connectors
Front Panel

Buttons:
  • Power On/Off button
  • System Reset button
LEDs:
  • Power LED
  • Hard drive activity LED
  • 2x Network activity LEDs
  • System Overheat LED
  • Power fail LED
Motherboard (for CSE-216BE16-R920LPB )
  • X9DAi
  • X9DB3-F
  • X9DB3-TPF
  • X9DBi-F
  • X9DBi-TPF
  • X9DR3-F
  • X9DR3-LN4F+
  • X9DR7-TF+
  • X9DRD-7LN4F
  • X9DRD-7LN4F-JBOD
  • X9DRD-EF
  • X9DRE-TF+
  • X9DRH-7F
  • X9DRH-7TF
  • X9DRH-iF
  • X9DRH-iF-NV
  • X9DRH-iTF
  • X9DRi-F
  • X9DRi-LN4F+

System Cooling

Fans: 3x 80mm 7000 RPM hot-swap PWM fans
 
System Monitoring

Chassis intrusion switch

Operating Environment (System)

Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
 
Power Supply
920W Redundant High-Efficiency Power Supplies w/ Power Distributor, PMBus 1.2, I2C, and PFC
AC Input: 100-240 V, 50-60 Hz, 11-4.5 Amp
DC Output:
  • +5V standby: 4A
  • +12V: 75A
With Power Distributor:
  • +5V: 45A
  • +3.3V: 24A
  • -12V: 0.6A
Certification:     Platinum Certified
 
Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed
  • Canada - CUL listed
  • Germany - TUV Certified
  • EN 60950/IEC 60950-Compliant
  • CB Report
  • CCC Certification