Moderro NMP012 Digital Signage Appliance

When combined with ViewSonic commercial displays, the NMP012 network media player allows any organization to create stunning video walls simply and affordably. Transform a virtually unlimited number of screens into larger-than-life digital displays. Build captivating artistic configurations with screen tiling in nearly any imaginable layout. Content comes to life in ultra high-definition 4K brilliance to engage viewers like never before.

Manufacturer Part Number
NMP012
EAN/UPC
0766907903539,766907903539
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:
Recycle/Disposal: Please dispose of in accordance with local, state or federal laws.
Regulations: CE, CD LVD/ FCC class B
PACKAGE CONTENTS: HDMI cable (Male to Female, 35cm), AC Adapter, Power Plug, USB Cable, Ethernet Cable, VESA Mount
Warranty: One-year limited warranty on parts and labor
UPC: 766907903539

Dimensions (imperial) (WxHxD):
Physical (in.):: 4.6 x 5.1 x 1.37

Dimensions (metric) (WxHxD):
Physical (mm):: 119 x 130 x 35

Weight (metric):
Net (kg):: 0.6
Gross (kg):: 1.1

Weight (imperial):
Net (lbs):: 1.25
Gross (lbs):: 2.4

Connector:
HDMI 1.4(1), Ethernet LAN (RJ45)(1), USB 2.0 Type A(1), RS232(1)

Operating Conditions:
Temperature:: 32-104º F (0–40º C)
Humidity (non-condensing):: 20-80%

System:
CPU Processor Type:: Sigma Design ARM
Operating System:: Linux

Graphics:
Resolution (max):: 4K

Storage:
Storage Capacity:: 8GB
Storage Type:: Flash

Power:
Consumption (typical):: 10w
Voltage:: AC adapter 5V, 4A

Networking:
Network Standard:: 1 x GbE LAN Port with POE

Accessories:
CDE4302, CDE5502, CDM5500T, CDX4952, CDX5552, VP2468, cde4803