32 inch 2K Designer Monitor PD3200Q

Make inspirations come alive

Designed to meet the rising demands for large-sized viewing and stunning definition, the PD3200Q boasts a 32"W 2K display built with BenQ's VA panel technology to provide higher contrast and deeper blacks.

KEY FEATURES

  • 100% Rec.709 and sRGB color space with VA panel Technology
  • DualView function
  • Darkroom, CAD/CAM and Animation Display Mode
  • Keyboard Video Mouse (KVM) Switch
  • Eye-Care Technology

Manufacturer Part Number
PD3200Q
EAN/UPC
0840046035488,840046035488
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel‎
LCD Size (inch)‎: 32"‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 2560x1440 ‎
Display Area(mm)‎: 708.48x398.52‎
Brightness (Typical)‎: 300‎
Native Contrast ( typ. )‎: 3000:1‎
DCR (Dynamic Contrast Ratio) (typ.)‎: 20M:1‎
Panel Type‎: VA‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 4ms(G2G)‎
Display Colors‎: 1.07 Billion‎
Color Gamut‎: 100% sRGB, Rec.709‎
Color Bit‎: 10bits‎
Software‎
Display Pilot‎: Yes‎
Support OS‎: Win 7, 8, 10‎
Regulations‎
EPEAT‎: Silver‎
TCO‎: TCO 7.0‎
Energy Star‎: 7.0‎
Dimensions & Weight‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 436.42x740.28x67.3‎
Dimensions(HxWxD mm)‎: H: 641.66x740.28x223.62 
L: 491.66x740.28x223.62‎
Net Weight (kg) (without stand)‎: 8.5‎
Height Adjustment (mm)‎: 150mm‎
Special Features‎
AMA‎: Yes‎
HDCP‎: 1.4‎
Display Screen Coating‎: Anti-Glare‎
Flicker-free Technology‎: Yes‎
Color Temperature‎: Normal (6500°K) / Reddish (5700°K) / Bluish (9300°K) / User Mode‎
Animation mode‎: Yes‎
CAD/CAM mode‎: Yes‎
DualView‎: Yes‎
Video Format Support‎: Yes‎
KVM Switch‎: Yes‎
Low Blue Light‎: Yes‎
Eco Sensor‎: Yes‎
Eye Protect Sensor‎: Yes‎
VESA Wall Mounting‎: 100x100mm‎
AC Switch‎: 0W‎
Auto Pivot‎: Yes‎
Tilt (down/up)‎: -5~20‎
Swivel (left/right)‎: 45 / 45‎
Pivot‎: 90°‎
OSD Controller / Hotkey Puck‎: Yes‎
Card Reader‎: Support Format:SD/SDHC/SDXCMMC‎
Included Accessories‎
Other Accessories‎: Hotkey Puck‎
Signal Cable‎: DP to mDP1.2(1.8m), HDMI1.4(1.8m), USB 3.0(1.8m)‎
I/O‎
Speakers‎: 5Wx2‎
USB‎: 3.0x4‎
DVI‎: DVI-DLx1‎
HDMI‎: HDMI 1.4x1‎
DP Input‎: DP 1.2x1‎
Mini DP Input‎: DP1.2x1‎
Headphone Jack‎: Yes‎
Audio Line In/Out‎: Yes‎
Power‎
Power Consumption (On mode)‎: 88W‎
Power Consumption (Off mode)‎: <0.5W‎
Voltage Rating‎: 90~264 AC‎
Power Consumption‎: 35W‎
Certification‎
Mac Compatible‎: Yes‎
Technicolor‎: Yes‎