PowerLite 1785W Wireless WXGA 3LCD Projector

Ultra portable, widescreen, wireless projector with Miracast® streaming

Built for busy, on-the-go professionals, the ultra portable PowerLite 1785W projector features wireless widescreen performance, plus convenient Miracast streaming. This ultra thin 4 lb model provides 3,200 lumens of color brightness, 3,200 lumens of white brightness and WXGA resolution — ideal for HD-quality content. Offering 3x Higher Color Brightness than competitive models, Epson® 3LCD projectors ensure vivid presentations. Featuring Miracast, the latest in wireless connectivity, the 1785W can mirror content from a smartphone or streaming device. It also supports Chromecast™, Roku® and MHL-enabled devices. And, its auto horizontal and vertical keystone correction offer fast, easy image adjustments.

Projection System: High-aperture Epson 3-chip 3LCD technology
Native Resolution: WXGA (1280 x 800)
Color Brightness: 3200 lumens
White Brightness: 3200 lumens

Manufacturer Part Number
V11H793020
EAN/UPC
0010343930971,010343930971
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications Projector

Projection System: RGB liquid crystal shutter projection system
Projection Method: Front/rear ceiling mount, Front/rear desktop
Driving Method: Poly-silicon TFT Active Matrix
Pixel Number: 1,024,000 dots (1280 x 800) x 3
Color Brightness - Color Light Output: 3,200 lumens
White Brightness - White Light Output: 3,200 lumens
Aspect Ratio: 16:10
Native Resolution: 1280 x 800 (WXGA)
Resize: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)
Lamp Type: 214 W UHE
Lamp Life: 7,000 hours (ECO Mode), 4,000 hours (Normal Mode)
Throw Ratio Range: 1.04 – 1.26
Size - projected distance: 30" – 300" (2.2 – 26.8 ft)
Keystone Correction: Automatic Vertical: ± 30 degrees Automatic, Horizontal: ± 20 degrees
USB Plug 'n Play: Projector is compatible with PC and Mac® computers
Contrast Ratio: Up to 10,000:1
Color Reproduction: Up to 1.07 billion colors

Projector Details

Display Performance:

  • NTSC: 480 line
  • PAL: 576 line
(depends on observation of the multi-burst pattern)

Input Signal: NTSC/NTSC4.43/PAL/M-PAL/N-PAL/PAL60/SECAM SDTV/HDTV
Interfaces:
  • 1x HDMI (Supports MHL® connectivity)
  • Computer/component video: 1x D-sub 15 pin
  • Composite video: 1x RCA
  • USB Type A: 1x PC-free USB and other
  • USB Type B: 1x USB Plug ‘n Play
Fan Noise: 39 dB (Normal Mode), 30 dB (ECO Mode)
Audio Output: 1 W mono speaker

Projection Lens

Type: Optical Zoom (Manual)/ Focus (Powered)
F-number: 1.58 – 1.70
Focal Length: 13.52 – 16.22 mm
Zoom Ratio: Optical zoom 1.0 – 1.2

Remote Control

Features: Power, Source Search Selection, Computer, Video, A/V Mute, Freeze, User ID, Auto, Aspect, Color Mode, NUM, Page Up and Down, E-zoom, Volume, Help, Menu, Enter, ESC and Pointer functions
Operating Distance: 19.7 ft
Operating Angle: Right/left: Front: ± 60 degrees; rear: ± 30 degrees

General

Weight: 4.0 lb

Power

Power Supply Voltage: 100 – 240 V ±10%, 50/60 Hz
Power Consumption: 309 W (Normal Mode), 217 W (ECO Mode)