Ultra portable, Full HD 1080p, wireless projector with Miracast® streaming.
Built for business travel, the ultra portable PowerLite 1795F projector features Full HD wireless widescreen performance, plus convenient Miracast streaming. This ultra thin, 4 lb model provides 3,200 lumens of color brightness, 3,200 lumens of white brightness and 1080p resolution — ideal for Full HD-quality content. Offering 3x Higher Color Brightness than competitive models, Epson® 3LCD projectors ensure bright, vivid presentations. Featuring Miracast, the latest in wireless connectivity, the 1795F can mirror content from a smartphone or streaming device. It also supports Chromecast™, Roku® and MHL-enabled devices. And, its auto horizontal and vertical keystone correction offer fast, easy image adjustments.
Projection System: High-aperture Epson 3-chip 3LCD technologyNote:
Specifications Projector
Projection System: RGB liquid crystal shutter projection system
Projection Method: Front/rear ceiling mount, Front/rear desktop
Driving Method: Poly-silicon TFT Active Matrix
Pixel Number: 2,073,600 dots (1920 x 1080) x 3
Color Brightness - Color Light Output: 3,200 lumens
White Brightness - White Light Output: 3,200 lumens
Aspect Ratio: 16:9
Native Resolution: 1920 x 1080 (1080p)
Resize: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 800 (WXGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+),1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Lamp Type: 214 W UHE
Lamp Life: 7,000 hours (ECO Mode), 4,000 hours (Normal Mode)
Throw Ratio Range: 1.02 – 1.23
Size - projected distance: 30" to 300" (2.2 to 27.2 ft)
Keystone Correction: Automatic Vertical: ± 30 degrees, Automatic Horizontal: ± 20 degrees
Contrast Ratio: Up to 10,000:1
Color Reproduction: Up to 1.07 billion colors
Projection Lens: Type: Optical Zoom (Manual)/ Focus (Powered)
F-number: 1.58 – 1.70
Focal Length: 14.06 – 16.82 mm
Zoom Ratio: Optical zoom 1.0 – 1.2
General: Weight: 4.0 lb
Operating Temperature: 41 ° to 95 °F (5 ° to 35 °C)
Projector Details
Display Performance:
Input Signal:
NTSC/NTSC4.43/PAL/M-PAL/N-PAL/PAL60/SECAM SDTV/HDTV
Interfaces:
Fan Noise: 39 dB (Normal Mode), 30 dB (ECO Mode)
Audio Output: 1 W mono speaker
Projection Lens
Type: Optical Zoom (Manual)/ Focus (Powered)
F-number: 1.58 – 1.70
Focal Length: 14.06 – 16.82 mm
Zoom Ratio: Optical zoom 1.0 – 1.2
Remote Control
Features: Power, Source Search Selection, Computer, Video, A/V Mute, Freeze, User ID, Auto, Aspect, Color Mode, NUM, Page Up and Down, E-zoom, Volume, Help, Menu, Enter, ESC and Pointer functions
Operating Distance: 19.7 ft
Operating Angle: