GA-Z270X-Gaming K7 Desktop Motherboard

Intel® Z270 Chipset

  • Supports 7th/ 6th Generation Intel® Core™ Processors
  • Dual Channel Non-ECC Unbuffered DDR4, 4 DIMMs, DDR4 4133+(OC)
  • Fast USB 3.1 Gen 2 with USB Type-C™ and Type-A
  • 3-Way Graphics Support with Dual Armor and Ultra Durable™ Design
  • Triple NVMe PCIe SSDs in RAID 0 Support
  • NVMe PCIe Gen3 x4 U.2 Connector
  • Dual Ultra-Fast M.2 with PCIe Gen3 x4 & SATA interface
  • Intel® Optane™ Memory Ready
  • Sound Blaster X-Fi MB5 + ALC 1220 120dB SNR HD Audio
  • Killer™ E2500 Gaming Network + Intel® Gigabit LAN
  • USB DAC-UP 2 with Adjustable Voltage
  • RGB FUSION LED Light Show design
  • Swappable Overlay for Accent LED
  • Smart Fan 5 features Multiple Temperature Sensors and Hybrid Fan Headers
  • Lightning-Fast Intel® Thunderbolt™ 3 AIC Support
  • GIGABYTE UEFI DualBIOS™
  • APP Center Including EasyTune™ and Cloud Station™ Utilities

YOUR GAME. YOUR WAY.

RGB FUSION

Set the Color that Matches Your Style

AORUS' 200 series motherboards boast the most advanced LED system in the market today. With more customizability than ever and a convenient and intuitive UI thanks to the RGB Fusion App, you’ll have a blast making your AORUS your own. LED enthusiasts now have even more options with the ability to customize multiple zones independently. For a more functional use, the bright and vibrant LEDs can be configured to display the PC’s temperature or load. For even more LED goodness RGBW strips are now supported for more true and vibrant whites.

Multi-Zone Light Show Design

  • 16.8M RGB Colors
  • 2 Programmable Sections
  • 7 Different Lighting Effects
  • 1 RGBW Light Strip Pin Header
  • Accent LED with Interchangeable Overlay
  • Advanced Mode for Extreme Customizability

GIGABYTE RGB Fusion APP

Don't just make your PC shine, make it a work of art that friends will envy. With the GIGABYTE RGB Fusion mobile app users can watch as they control the lighting within their gaming PC. This gives users ease of access as they try and adjust colors and speeds for different modes, all this can be done away from the keyboard and monitor of their PC.

Surround Lighting

Now offering more LED customizations than ever, users can truly adapt their PC to represent their lifestyle. With full RGB support and a redesigned RGB Fusion application, the user has complete control over the LEDs which surround the motherboard.

Swappable Overlay for Accent LED

AORUS brings even more color and life to your system with an Accent LED Overlay. This overlay complements the RGB Fusion technology in AORUS Motherboards adding more flare and style to your gaming machine. With the swappable overlay users can utilize different patterns and designs to make their system their own.

Supports RGBW Light Strips

Independently Programmable Onboard Pin Header for RGBW LED Strips

Not bright enough? You can install standard 12V external RGB or RGBW light strips on the RGBW pin header and control its color from the RGB Fusion software. With RGBW light strips that have a dedicated white color LED, you can have brighter and more vibrant colors.

No need to worry when choosing light strips as the AORUS motherboards support a wide variety of RGBW light strips on the market thanks to the RGB Fusion software that allows users to redefine the pin location for the R/G/B Signal.

Manufacturer Part Number
GA-Z270X-Gaming K7
EAN/UPC
0889523007754,889523007754
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

Support for 7th and 6th generation Intel® Core™ i7 processors/ Intel® Core™ i5 processors/Intel® Core™ i3 processors/ Intel® Pentium® processors/Intel® Celeron® processors in the LGA1151 package
L3 cache varies with CPU

(Please refer "CPU Support List" for more information.)

Chipset

Intel® Z270 Express Chipset

Memory

4 x DDR4 DIMM sockets supporting up to 64 GB of system memory
* Due to a Windows 32-bit operating system limitation, when more than 4 GB of physical memory is installed, the actual memory size displayed will be less than the size of the physical memory installed.
Dual channel memory architecture
Support for DDR4 4133(O.C.) / 4000(O.C.) / 3866(O.C.) / 3800(O.C.) / 3733(O.C.) / 3666(O.C.) / 3600(O.C.) / 3466(O.C.) / 3400(O.C.) / 3333(O.C.) / 3300(O.C.) / 3200(O.C.) / 3000(O.C.) / 2800(O.C.) / 2666(O.C.) / 2400 / 2133 MHz memory modules
Support for ECC UDIMM 1Rx8/2Rx8 memory modules (operate in non-ECC mode)
Support for non-ECC Un-buffered DIMM 1Rx8/2Rx8/1Rx16 memory modules
Support for Extreme Memory Profile (XMP) memory modules

(Please refer "Memory Support List" for more information.)

Onboard Graphics

Integrated Graphics Processor-Intel® HD Graphics support:

1 x DisplayPort, supporting a maximum resolution of 4096x2304@60 Hz
* Support for DisplayPort 1.2 version.
1 x HDMI port, supporting a maximum resolution of 4096x2160@24 Hz
* Support for HDMI 1.4 version.

Maximum shared memory of 1 GB

Audio

Realtek® ALC1220 codec
Support for Sound Blaster X-Fi MB5
TI Burr Brown® NE5532P operational amplifier
High Definition Audio
2/4/5.1/7.1-channel
Support for S/PDIF Out

LAN

1 x Intel® GbE LAN chip (10/100/1000 Mbit) (LAN1)
1 x Killer™ E2500 LAN chip (10/100/1000 Mbit) (LAN2)

Expansion Slots

1 x PCI Express x16 slot, running at x16 (PCIEX16)
* For optimum performance, if only one PCI Express graphics card is to be installed, be sure to install it in the PCIEX16 slot.
1 x PCI Express x16 slot, running at x8 (PCIEX8)
* The PCIEX8 slot shares bandwidth with the PCIEX16 slot. When the PCIEX8 slot is populated, the PCIEX16 slot operates at up to x8 mode.
1 x PCI Express x16 slot, running at x4 (PCIEX4)
* The PCIEX4 slot shares bandwidth with the M2P_32G connector. The PCIEX4 slot will operate at up to x2 mode when a PCIe SSD is installed in the M2P_32G connector.
3 x PCI Express x1 slots
* The PCIEX1_3 slot shares bandwidth with the SATA3 1 connector. When the PCIEX1_3 slot is populated, the SATA 3 1 connector becomes unavailable.
(All of the PCI Express slots conform to PCI Express 3.0 standard.)

Storage Interface

Chipset:

1 x M.2 connector (Socket 3, M key, type 2242/2260/2280/22110 SATA and PCIe x4/x2 SSD support) (M2M_32G)
1 x M.2 connector (Socket 3, M key, type 2242/2260/2280 SATA and PCIe x4/x2 SSD support) (M2P_32G)
1 x U.2 connector
3 x SATA Express connectors
6 x SATA 6Gb/s connectors
Support for RAID 0, RAID 1, RAID 5, and RAID 10
* Refer to "1-10 Internal Connectors," for the installation notices for the PCIEX4, M.2, and SATA connectors.

Multi-Graphics Technology

Support for NVIDIA® Quad-GPU SLI™ and 2-Way NVIDIA® SLI™ technologies
Support for AMD Quad-GPU CrossFireX™ and 3-Way/2-Way AMD CrossFire™ technologies

USB

Chipset+ASMedia® ASM2142 USB 3.1 Gen 2 Controller:

1 x USB Type-C™ port on the back panel, with USB 3.1 Gen 2 support
1 x USB 3.1 Gen 2 Type-A port (red) on the back panel

Chipset:

8 x USB 3.1 Gen 1 ports (4 ports on the back panel, 4 ports available through the internal USB headers)
6 x USB 2.0/1.1 ports (2 ports on the back panel, 4 ports available through the internal USB headers)

Internal I/O Connectors

1 x 24-pin ATX main power connector
1 x 8-pin ATX 12V power connector
1 x CPU fan header
1 x water cooling CPU fan header
2 x system fan headers
1 x system fan/water cooling pump header
1 x RGB (RGBW) LED strip extension cable header
3 x SATA Express connectors
6 x SATA 6Gb/s connectors
2 x M.2 Socket 3 connectors
1 x U.2 connector
1 x front panel header
1 x front panel audio header
1 x S/PDIF Out header
2 x USB 3.1 Gen 1 headers
2 x USB 2.0/1.1 headers
1 x Trusted Platform Module (TPM) header
1 x Thunderbolt™ add-in card connector
1 x Clear CMOS jumper
1 x ECO button
1 x OC button
1 x audio gain control switch

Back Panel Connectors

1 x PS/2 keyboard/mouse port
1 x DisplayPort
1 x HDMI port
1 x USB Type-C™ port, with USB 3.1 Gen 2 support
1 x USB 3.1 Gen 2 Type-A port (red)
4 x USB 3.1 Gen 1 ports
2 x USB 2.0/1.1 ports
2 x RJ-45 ports
1 x optical S/PDIF Out connector
5 x audio jacks (Center/Subwoofer Speaker Out, Rear Speaker Out, Line In, Line Out, Mic In)

I/O Controller

iTE® I/O Controller Chip

H/W Monitoring

Voltage detection
Temperature detection
Fan speed detection
Overheating warning
Fan fail warning
Fan speed control
* Whether the fan (pump) speed control function is supported will depend on the fan (pump) you install.

BIOS

2 x 128 Mbit flash
Use of licensed AMI UEFI BIOS
Support for DualBIOS™
PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0

Unique Features

Support for APP Center
* Available applications in APP Center may vary by motherboard model. Supported functions of each application may also vary depending on motherboard specifications.
3D OSD
@BIOS
AutoGreen
BIOS Setup
Color Temperature
Cloud Station
EasyTune
Easy RAID
Fast Boot
Game Boost
ON/OFF Charge
Platform Power Management
RGB Fusion
Smart Backup
Smart Keyboard
Smart TimeLock
System Information Viewer
USB Blocker
USB DAC-UP 2
V-Tuner
Support for 3TB+ Unlock
Support for Q-Flash
Support for Xpress Install

Bundle Software

Norton® Internet Security (OEM version)
Intel® Optane™ Memory Ready

Operating System

Windows® 10 64-bit (for 7th Generation Intel® Processors)
Windows® 10 64-bit / Windows® 8.1 64-bit / Windows® 7 32-bit / 64-bits (for 6th Generation Intel® Processors)
* Please download the "Windows USB Installation Tool" from GIGABYTE's website and install it before installing Windows 7.

Form Factor

ATX Form Factor; 30.5cm x 24.4cm

Box Contents

GA-Z270X-Gaming K7 motherboard
Motherboard driver disk
User's Manual
Quick Installation Guide
Four SATA cables
I/O Shield
One GC-SLI2P SLI bridge connector
One G Connector
One RGB (RGBW) LED strip extension cable
Two Velcro Cable Ties
One pack of back I/O dust covers

Remark

Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP. If drivers are available from the vendors, we will update them on the GIGABYTE website.