MFC-J5330DW A4 All-In-One Inkjet Printer with A3 Print Capability

Part of the new and improved J5000 range, this all-in-one inkjet is perfect for small businesses that have to be smart with their budget. With a first page out time of a speedy six seconds and a 50-sheet Automatic Document Feeder, it makes quick work of heavy workloads. And with robust construction materials and high-yield inks with a life of up to 3,000 pages, it’s long-lasting too. Plus, it has an ace up its sleeve – the ability to print A3 from a compact A4 footprint.

Key Features:

  • A4 all-in-one | A3 print
  • Up to 22ipm mono / 20ipm colour print speeds
  • Automatic 2-sided print
  • Wired and wireless network ready | Mobile/Cloud compatible
  • 6.8cm colour touchscreen LCD
  • 250 sheet paper capacity | Rear manual feed slot | 50 sheet ADF

Manufacturer Part Number
MFCJ5330DWZU1
EAN/UPC
4977766768849
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Printer Type: Colour
Functions: Print, Copy and Scan, Fax
Display size: 6.8cm Touchscreen LCD
Max paper size: A3
Memory: 128MB
Technology: Inkjet

Brother Apps

A3 Half Fold Copy and Scan: Yes
Creative Center: Yes
Easy Scan to Email: Yes
Enlarge Text Copy: Yes
Fax Forward to Cloud: Yes
Folding Notes: Yes
Note Scan: Yes
Office Doc Creator: Yes
Outline and Copy: Yes
Outline and Scan: Yes
Scan to Mobile: Yes
Scan to Searchable PDF: Yes

Connectivity

Connectivity: Wired Network, Wireless,
Local interface: Hi-Speed USB 2.0, 10/100 Base TX (LAN), Wireless 802.11b/g/n, Wi-Fi Direct

Mobile Connectivity

Supported: AirPrint, Google Cloud Print, iPrint&Scan, Mopria, Brother Print Service Plug in for Android

Copying

2-sided copy: No
Resolution: Flatbed: Up to 600 x 600dpi (colour and mono). ADF: Up to 600 x 600 (mono) and up to 600 x 600 (colour)
Speed: 9ipm Colour / 12ipm Mono
Enlargement / reduction ratio: 25% - 400 %
N in 1: Yes

Dimensions & weights

With carton: 637(W) x 467(D) x 437(H) | 20.5kg
Without carton: 530(W) x 398(D) x 304(H)mm | 16.9kg

Energy Consumption

Operating: 29 watts
Ready mode: 6.5 watts
Sleep mode: 1.6 watts
Off: 0.04 watts

Environment accreditation

Blue Angel environmental accreditation: Yes
Energy Star environmental accreditation: Yes
Power consumption: Operating: 29W | Ready: 6.5W | Sleep: 1.6W | Off: 0.04W
Sound power: Mono: 6.17B(A) Colour: 6.13B(A)
Sound pressure: 50dB(A) (Approx)

Faxing

Fax modem: 14,400 Kb per second
Internet fax: iFax - Fax documents anywhere in the world over the internet without the use of a telephone line. (Requires additional download from solutions centre)
PC Fax: Send faxes directly from your PC & receive directly to your PC

In the Box

Contents: Ink cartridges , power supply cord, fax line cord, driver software for Windows®, Quick Set-Up Guide (PC interface cable NOT included)

Media specifications

Types and sizes: Standard Tray – Plain, Inkjet, Glossy & Recycled paper (between 64 - 220g/m2, 260/m2 when using Brother BP-71 Glossy Paper) Rear Manual Feed Slot - Plain, Inkjet, Glossy & Recycled paper (between 64 - 220g/m2, 260/m2 when using Brother BP-71 Glossy Paper). Automatic Document Feeder (ADF) – plain & recycled paper (between 64 - 120g/m2)
Weights: Standard Tray - A3, LGR, LGL, A4, LTR, EXE, Folio, A5, A6, Photo(10x15cm), Indexcard(13x20cm), Photo-L(9x13cm), Photo-2L(13x18cm), Com-10, DL Envelope, Monarch, C5, Mexico Legal, India Legal. Rear Manual Feed Slot - A3, LGR, LGL, A4, LTR, EXE, Folio, A5, A6, Photo(10x15cm), Indexcard(13x20cm), Photo-L(9x13cm), Photo-2L(13x18cm), Com-10, DL Envelope, Monarch, C5, Mexico Legal, India Legal. Automatic Document Feeder (ADF) - Width: 105mm to 297mm x Length: 148mm to 431.8mm Scanner Glass -Up to Width: 297mm x Length: 431.8mm

Network

Wi-Fi Direct TM: Yes
Wired network: Built in Ethernet 10Base-T/100Base-TX
Wired network security: APOP*, SMTP-AUTH, SSL/TLS (IPPS, HTTPS,FTPS, SMTP, POP3*, IMAP4*), SNMP v3 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos *When Internet FAX is downloaded.
Wireless applications: Yes
Wireless network: IEEE 802.11b/g/n (Infrastructure Mode)
Wireless network security: WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES), APOP*, SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP, POP3*, IMAP4*), SNMP v3, Kerberos, IPSec, 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS) *When Internet FAX is downloaded.
Wireless setup support: Yes

Operating systems

Software supplied - Mac: OS X v10.9.5 / 10.10.x / 10.11.x
Software supplied - Windows: Vista® (32 & 64 bit) / 7 / 8 / 8.1 / 10 (32 & 64 bit) / Server 2008 (32 & 64 bit) /2008 R2 / 2012 / 2012 R2 (64 bit)

Paper handing

Paper Input: Standard tray - 250 sheets / Single sheet Manual Feed Slot / 50 sheet ADF (sort copy up to 30 sheets)
Paper Output: 100 (Up to A4) / 50 (Over A4)

Printing

Resolution: Up to 4,800 x 1,200dpi
Speed - fast mode: Up to 35 pages per minute mono & up to 27 pages per minute colour
Speed - laser comparable: 22ipm mono & 20 ipm colour based on ISO/IEC 24734
Automatic 2 sided print: Yes
Droplet size: 1.5 pico litre
First print out time: 6 seconds
Recommended monthly volume: 250 to 2,000 / Up to 30,000 pages maximum monthly

Scanning

2-Sided scan: No
Resolution: Up to 1,200 x 2,400dpi Scan Resolution (optical)
Scan to: Email, Image, File, OCR, USB flash drive, E-mail server, FTP, Network, Web services: Scan direct to Evernote™, Box, Dropbox, Google Drive™, OneDrive, Flickr, Facebook, Evernote™, OneNote
Speed: A4 Landscape: 14ipm
Scanner type: CIS

Security features

802.1x: Yes
Secure function lock v3: Yes
Secure printing with SSL: Yes

Solutions

Supported: BSi - Our online open interface is flexible and adaptable to offer catered solutions to meet your office needs. Track and manage your print output with b-guard, our print management software. Our PrintSmart range offers solutions for increased security with SecurePro offering pull printing and enhances visibility and control of print output with CostControl.

Supplies and accessories

Brother paper: BP71GLA: A4 Glossy Photo Paper (20 sheets), BP71GLP: 10x15cm Glossy Photo Paper (20 / 50 sheets), BP60MA: A4 Matte Inkjet Paper (25 sheets), BP60PA: A4 Inkjet Paper (250 sheets), BP71GA3: A3 Glossy Paper (20 sheets), BP60MA3: A3 Matte Inkjet Paper (25 sheets), BP60PA3: A3 Inkjet Plain Paper (250 sheets)
High yield ink cartridges: LC3219XL: Black - 3,000 pages, Cyan, Magenta, Yellow - 1,500 pages
Standard yield ink cartridges: LC3217: Black, Cyan, Magenta, Yellow: 550 pages

Direct Printing

Print from: USB Flash Memory Drive

Warranty

Warranty: 12 months

Web connect

Print from: Facebook, Dropbox, Dropbox for Business, OneDrive, EVERNOTE, OneNote, Box, Box for Business, Flickr, Google Drive, Google Apps for Work
Scan to: Microsoft Office, Scan to Searchable PDF, Easy scan to Email, Scan to Mobile App, Scan to SharePoint (via Control Center 4 only)