Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product compatibility: Cisco MDS 9500 Series Multilayer Directors
Software compatibility: Cisco MDS NX-OS Software Release 5.2 or later
Protocols:
- FC-PH, Revision 4.3 (ANSI INCITS 230-1994)
- FC-PH, Amendment 1 (ANSI INCITS 230-1994/AM1-1996)
- FC-PH, Amendment 2 (ANSI INCITS 230-1994/AM2-1999)
- FC-PH-2, Revision 7.4 (ANSI INCITS 297-1997)
- FC-PH-3, Revision 9.4 (ANSI INCITS 303-1998)
- FC-PI, Revision 13 (ANSI INCITS 352-2002)
- FC-PI-2, Revision 10 (ANSI INCITS 404-2006)
- FC-PI-3, Revision 4 (ANSI INCITS 460-2011)
- FC-PI-4, Revision 8 (ANSI INCITS 450-2008)
- FC-PI-5, Revision 6 (ANSI INCITS 479-2011)
- FC-FS, Revision 1.9 (ANSI INCITS 373-2003)
- FC-FS-2, Revision 1.01 (ANSI INCITS 424-2007)
- FC-FS-2, Amendment 1 (ANSI INCITS 424-2007/AM1-2007)
- FC-FS-3, Revision 1.11 (ANSI INCITS 470-2011)
- FC-LS, Revision 1.62 (ANSI INCITS 433-2007)
- FC-LS-2, Revision 2.21 (ANSI INCITS 477-2011)
- FC-SW-2, Revision 5.3 (ANSI INCITS 355-2001)
- FC-SW-3, Revision 6.6 (ANSI INCITS 384-2004)
- FC-SW-4, Revision 7.5 (ANSI INCITS 418-2006)
- FC-SW-5, Revision 8.5 (ANSI INCITS 461-2010)
- FC-GS-3, Revision 7.01 (ANSI INCITS 348-2001)
- FC-GS-4, Revision 7.91 (ANSI INCITS 387-2004)
- FC-GS-5, Revision 8.51 (ANSI INCITS 427-2007)
- FC-GS-6, Revision 9.4 (ANSI INCITS 463-2010)
- FCP, Revision 12 (ANSI INCITS 269-1996)
- FCP-2, Revision 8 (ANSI INCITS 350-2003)
- FCP-3, Revision 4 (ANSI INCITS 416-2006)
- FCP-4, Revision 2
- FC-SB-2, Revision 2.1 (ANSI INCITS 349-2001)
- FC-SB-3, Revision 1.6 (ANSI INCITS 374-2003)
- FC-SB-3, Amendment 1 (ANSI INCITS 374-2003/AM1-2007)
- FC-SB-4, Revision 3.0 (ANSI INCITS 466-2011)
- FC-BB-2, Revision 6.0 (ANSI INCITS 372-2003)
- FC-BB-3, Revision 6.8 (ANSI INCITS 414-2006)
- FC-BB-4, Revision 2.7 (ANSI INCITS 419-2008)
- FC-BB-5, Revision 2.0 (ANSI INCITS 462-2010)
- FC-VI, Revision 1.84 (ANSI INCITS 357-2002)
- FC-SP, Revision 1.8 (ANSI INCITS 426-2007)
- FAIS, Revision 1.03 (ANSI INCITS 432-2007)
- FAIS-2, Revision 2.23 (ANSI INCITS 449-2008)
- FC-IFR, Revision 1.06 (ANSI INCITS 475-2011)
- FC-FLA, Revision 2.7 (INCITS TR-20-1998)
- FC-PLDA, Revision 2.1 (INCITS TR-19-1998)
- FC-Tape, Revision 1.17 (INCITS TR-24-1999)
- FC-MI, Revision 1.92 (INCITS TR-30-2002)
- FC-MI-2, Revision 2.6 (INCITS TR-39-2005)
- FC-DA, Revision 3.1 (INCITS TR-36-2004)
MIBs
- Class of service (CoS): Classes 2, 3, and F
- Fibre Channel standard port types: E, F, and FL
- Fibre Channel enhanced port types: SD, and TE
Cards, ports, and slots: - 32 or 48 autosensing 1/2/4/8-Gbps Fibre Channel ports
- 24 10-Gbps Fibre Channel ports
Features and Functions Fabric services:
- Name server
- Registered State Change Notification (RSCN)
- Login services
- Fabric Configuration Server (FCS)
- Public loop
- Broadcast
- In-order delivery
Advanced functions: - VSAN
- IVR
- PortChannel with Multipath Load Balancing
- Flow-based and zone-based QoS
- NPIV
- Local switching with centralized arbitration
Diagnostics and troubleshooting tools: - POST diagnostics
- Online diagnostics
- Internal port loopbacks
- SPAN and RSPAN
- Fibre Channel Traceroute
- Fibre Channel Ping
- Fibre Channel Debug
- Cisco Fabric Analyzer
- Syslog
- Online system health
- Port-level statistics
- Real-Time Protocol Debug
Network security: - VSANs
- ACLs
- Per-VSAN RBAC
- Fibre Channel zoning
- N-port Worldwide Name (WWN)
- N-port Fibre Channel ID (FC-ID)
- Fx-port WWN
- Fx-port WWN and interface index
- Fx-port domain ID and interface index
- Fx-port domain ID and port number
- Logical unit number (LUN)
- Fibre Channel Security Protocol (FC-SP)
- Diffie-Hellman Challenge Handshake Authentication Protocol (DH-CHAP) switch-to-switch authentication
- DH-CHAP host-to-switch authentication
- Port Security and Fabric Binding
- Management access
- SSHv2 implementing AES
- SNMPv3 implementing AES
- SFTP
- Cisco TrustSec Fibre Channel Link Level Encryption
- SSHv2 implementing AES
FICON:
- FC-SB-3 compliant
- Cascaded FICON fabrics
- Intermix of FICON and Fibre Channel FCP traffic
- FICON CUP management interface
Serviceability: - Configuration file management
- Nondisruptive software upgrades for Fibre Channel interfaces
- Call Home
- Power-management LEDs
- Port beaconing
- System LED
- SNMP traps for alerts
- Network boot
Performance: - Port speed: 1/2/4/8-Gbps autosensing, optionally configurable for 10-Gbps Fibre Channel
- Buffer credits: Up to 500 per port and up to 4095 on an individual port (with optional Enterprise Package license activated)
- PortChannel: Up to 16 ports
Reliability and availability: - Hot-swappable module
- Hot-swappable SFP/SFP+ transceivers
- Online diagnostics
- Stateful Process Restart
- Nondisruptive Supervisor Failover
- Any module, any port configuration for PortChannels
- Fabric-based multipathing
- Per-VSAN fabric services
- Port Tracking
- Virtual Routing Redundancy Protocol (VRRP) for management
Network management: - Access methods through Cisco MDS 9500 Series Supervisor module
- Out-of-band 10/100 Ethernet port (Supervisor-1)
- Out-of-band 10/100/1000 Ethernet port (Supervisor-2 and Supervisor-2A)
- RS-232 serial console port
- In-band IP over Fibre Channel
- DB-9 COM port
- Access methods through Cisco MDS 9000 Family Fibre Channel Switching Module
- In-band FICON CUP over Fibre Channel
- Access protocols
- CLI through console and Ethernet ports
- SNMPv3 through Ethernet port and in-band IP over Fibre Channel access
- Storage Networking Industry Association (SNIA) Storage Management Initiative Specification (SMI-S)
- FICON CUP
- Distributed Device Alias service
- Network security
- Per-VSAN RBAC using RADIUS- and TACACS+-based authentication, authorization, and accounting (AAA) functions
- SFTP
- SSHv2 implementing AES
- SNMPv3 implementing AES
- Management applications
- Cisco MDS 9000 Family CLI
- Cisco Fabric Manager
- Cisco Device Manager
- CiscoWorks Resource Manager Essentials (RME) and Device Fault Manager (DFM)
Programming interfaces: - Scriptable CLI
- Cisco DCNM-SAN Essentials
- Cisco DCNM-SAN Advanced
Environmental: - Temperature, ambient operating: 32 to 104°F (0 to 40°C)
- Temperature, ambient nonoperating and storage: -40 to 167°F (-40 to 75°C)
- Relative humidity, ambient (noncondensing) operating: 10 to 90%
- Relative humidity, ambient (noncondensing) nonoperating and storage: 10 to 95%
- Altitude, operating: -197 to 6500 ft (-60 to 2000m)
Physical dimensions:
- Dimensions (H x W x D): 1.75 x 14.4 x 16 in. (3.0 x 35.6 x 40.6 cm)
- Weight
- 32-port Advanced FC module: 10.5 lb (4.76 kg)
- 48-port Advanced FC module: 10.5 lb (4.76 kg)
Approvals and compliance: - Regulatory compliance
- CE Markings per directives 2004/108/EC and 2006/95/EC
- Safety compliance
- UL 60950-1 Second Edition
- CAN/CSA-C22.2 No. 60950-1 Second Edition
- EN 60950-1 Second Edition
- IEC 60950-1 Second Edition
- AS/NZS 60950-1
- GB4943 2001
- EMC compliance
- 47CFR Part 15 (CFR 47) Class A
- AS/NZS CISPR22 Class A
- CISPR22 Class A
- EN55022 Class A
- ICES003 Class A
- VCCI Class A
- EN61000-3-2
- EN61000-3-3
- KN22 Class A
- CNS13438 Class A
- EN55024
- CISPR24
- EN300386
- KN24