ASA 5525-X Network Security Appliance

Cisco® ASA 5500 and ASA 5500-X Series Next-Generation Firewalls integrate the world's most proven stateful inspection firewall with a comprehensive suite of highly integrated next-generation firewall services for networks of all sizes - small and midsize businesses with one or a few locations, large enterprises, service providers, and mission-critical data centers. The Cisco ASA 5500 and ASA 5500-X Series Next-Generation Firewalls deliver MultiScale™ performance with unprecedented services flexibility, including next-generation firewall capabilities, modular scalability, feature extensibility, and lower deployment and operations costs.

Manufacturer Part Number
ASA5525VPN-PM500K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Stateful Inspection Throughput (Maximum1): 2 Gbps

Stateful Inspection Throughput (Multiprotocol2): 1 Gbps

IPS Throughput3: • 600 Mbps

Next-Generation Throughput4 (Multiprotocol): 650 Mbps

3DES/AES VPN Throughput5: 300 Mbps

Users/Nodes: Unlimited

Cisco Cloud Web Security Users: 500

IPsec VPN Peers: 750

Premium AnyConnect VPN Peers: 2/750

Concurrent Connections: 500,000

New Connections/Second: 20,000

Virtual Interfaces (VLANs): 200

Security Contexts (Included/Maximum)6: 2/20

High Availability: Active/Active and Active/Standby

Expansion Slot: 1 interface card

Number of User-Accessible Flash Slots: 0

USB 2.0 Ports: 2

Integrated I/O: 8 GE copper

Expansion I/O: 6 GE copper or 6 GE SFP

Dedicated Management Port: Yes (1 GE)

Serial Ports: 1 RJ-45

Solid State Drive:

1 slot

120 GB MLC SED

Memory: 8 GB

Minimum System Flash: 8 GB

System Bus: Multibus architecture

Operating

Temperature:

23 to 104°F
(-5 to 40°C)

Relative Humidity: 90 percent

Altitude: Designed and tested for 0 to 10,000 ft (3050m)

Shock: 50G, 2 m/sec

Vibration: 0.41 Grms (3 to 500Hz) random input

Acoustic Noise: 64.2 dBa max

Nonoperating

Temperature:

-13 to 158°F
(-25 to 70°C)

Relative Humidity: 10 to 90 percent

Altitude: Designed and tested for 0 to 15,000 ft (4572m)

Shock: 70G, 4.22 m/sec

Vibration: 1.12 Grms (3 to 500Hz) random input

Power

Input (per Power Supply)

AC Range Line Voltage: 100 to 240 VAC

AC Normal Line Voltage: 100 to 240 VAC

AC Current: 4.85A

AC Frequency: 50/60 Hz

Dual Power Supplies: None

DC Domestic Line Voltage:

-40.5 to 56 VDC
(-48 VDC nominal)

DC International Line Voltage:

-55 to -72 VDC
(-60 VDC nominal)

DC Current: 15A (maximum input)

Output

Steady State: 75W

Maximum Peak: 108W

Maximum Heat Dissipation: 369 BTU/hr

Physical Specifications

Form Factor: 1 RU, 19-in. rack-mountable

Dimensions (H x W x D): 1.67 x 16.7 x 15.6 in. (4.24 x 42.9 x 39.5 cm)

Weight (with Power Supply): 14.92 lb (6.77 kg)

Regulatory and Standards Compliance

Safety:

IEC 60950-1: 2005, 2nd Edition
EN 60950-1:2006+A11: 2009
UL 60950-1:2007, 2nd Edition;
CSA C22.2 No. 60950-1-07, 2nd Edition

Electromagnetic Compatibility (EMC):

CE: EN55022 2006+A1: 2007 Class A; EN55024 1998+A1:2001+A2:2003; EN61000-3-2 2009;EN61000-3-3 2008;
FCC:CFR 47, Part 15 Subpart B Class A 2010,ANSI C63.4 2009;
ICES-003 ISSUE 4 FEBRUARY.2004;
VCCI:V-3/2011.04;
C-TICK:AS/NZS CISPR 22,2009
KC:KN22 & KN24

Industry Certifications: In process