EliteDesk 800 G2 Desktop Computer

Experience top-notch productivity plus industry-leading reliability, security, and manageability, plus a unique portfolio of solutions in a compact, space-saving design with the powerful HP EliteDesk 800 SFF.

  • Windows 10 Pro or other operating systems available

Designed for every demand

Blast through your most demanding challenges with the uncompromising performance of 6th Gen Intel® Core™ processors, Intel® HD 530 Graphics, and optional high-end discrete graphics and HP Turbo Drive.

Seriously secure

Help protect your PC and maintain maximum uptime with a suite of solutions that help stop security breaches, including HP BIOSphere with SureStart.

Make durability a reality

Get the reassurance of a PC that goes through 120,000 hours of HP Total Test Process and is designed to pass MIL-STD testing. Add an optional Dust Management Solution for enhanced reliability in dusty environments.

Expand with ease

Extend the life of your investment with a tool-less chassis and a range of expansion slots, bays, ports, and connectors for the most demanding business needs.

Featuring

Let nothing stand in your way

  • Help secure the future of your modern business. Modern PCs from HP make the most of Windows 10 Pro to help protect you from today’s security threats and maximize management and productivity features for business.

Efficient manageability

  • Enjoy easy world-class manageability with integrated solutions that include Intel® vPro™ and Windows 10 Pro plus HP Common Core BIOS, which enables easy management of your entire fleet of HP devices.

Plan your deployments

  • Simplify IT rollouts and stagger deployments with an 18-month lifecycle and global availability in more than 180 countries where HP conducts business.

PC conferencing made easy

  • Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard and HP Wired Headset.

Multi-monitor, multi-task

  • Keep everything in plain sight and be up to 35% more productive with support for up to three external HP EliteDisplays.

Manufacturer Part Number
1AQ96PA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1- DisplayPort multi-stream monitors ‘daisy-chained’ together
  • Choice of four form factors: Desktop Mini, Small Form Factor, Tower and All-in-One
  • Windows 10, Windows 8.1, Windows 7, FreeDOS 2.0
  • UEFI BIOS developed and engineered by HP for better security, manageability and software image stability
  • Choice of four form factors: Desktop Mini, Small Form Factor, Tower and All-in-One (touch/non touch)
  • Intel® Q170 chipset supporting Intel 6 th generation Core™ processors, featuring integrated Intel HD Graphics and Intel® vProTM Technology (available with select processors)
  • Processor support up to 65W on all form factors
  • Intel® HD graphics or optional discrete graphics (except desktop mini)
  • Intel® Ethernet Connection I219LM GbE LOM integrated network connection
  • DDR4 Synchronous Dynamic Random Access Memory (SDRAM)
  • Multi-independent monitor support via VGA (TWR/SFF/DM only), HDMI (DM only) and digital DisplayPort video interfaces with multi-stream (Dual DisplayPort connectors on TWR/SFF/DM only); AiO supports multi-stream (up to two external displays) via DisplayPort1
  • DTS Studio Sound™ Standard on the Desktop Mini, Small Form Factor, Tower2
  • Audio by Bang and Olufsen utilizing HP Clear Sound Amp on the All-in-One
  • High efficiency energy saving power supply options
  • AiO, SFF and TWR models can be configured with multiple data drives in a RAID array
  • ENERGY STAR® certified. EPEAT® Gold registered where applicable/supported. See www.epeat.net for registration status by country.
  • CCC, CECP and SEPA Certified
  • Optimized for Skype for Business
  • TCO AiO and TCO Edge
  • Low halogen 3
  • Arsenic-free
  • Protected by HP Services, including limited warranties up to 3-3-3 (terms and conditions vary by country; certain restrictions and exclusions apply); Care Packs available with up to 5 years Next Business Day Onsite Hardware Support
  • Lengthy purchase lifecycles and image stability