450Mbps Wireless N Gigabit Router

  • 450Mbps Wireless speed and Gigabit Ethernet ports are ideal for multiple HD video streaming
  • Multi-functional USB 2.0 port - Easily share a printer locally and files & media with networked devices or remotely via FTP server
  • Wireless security encryption easily at a push of WPS Button

As Powerful as It Looks
450Mbps Wireless N Gigabit Router
TL-WR1043N

TL-WR1043N 450Mbps Wireless N Gigabit Router is an upgraded version with a brand-new exterior and better performance. Featuring a brand-new chipset solution, the TL-WR1043N can provide faster wired/wireless speed and stronger wireless coverage for an improved networking experience.

Speed Boost Mode
Increase Wireless Speed up to 450Mbps

Once Speed boost mode is enabled on the web management page, you can increase your TL-WR1043N’s wireless speeds up to 450Mbps. With speeds of up to 450Mbps, you can enjoy HD video streaming and online gaming with an even more fluid experience than 300Mbps.

Fully Extended Coverage
3*5dBi Antennas

3 external 5dBi antennas combined with higher quality antenna technology provide users with larger wireless coverage and stronger wireless signal intensity from anywhere in your large home or office.

Full Gigabit Wired Connections

With five built-in gigabit Ethernet ports, the TL-WR1043N can provide fast, stable connections to all of your favorite wired devices, including game consoles, smart TVs, DVRs and more.

Easy Setup and Management

Set up the TL-WR1043N in minutes thanks to its intuitive web interface and the powerful Tether app. TP-Link Tether app provides the easiest way to access and manage your router on your smartphone, and allows you to start enjoying your new device faster than ever!

Manufacturer Part Number
TL-WR1043N
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface:

  • 4 10/100/1000Mbps LAN Ports
  • 1 10/100/1000Mbps WAN Port
Button:
  • WPS/Reset Button
  • Power Button
  • Wi-Fi Button
Antenna : 5dBi*3 Detachable Omni Directional (RP-SMA)

External Power Supply : 12VDC / 1.5A

Wireless Standards : IEEE 802.11n, IEEE 802.11g, IEEE 802.11b

Dimensions ( W x D x H ) : 8.9 x 5.8 x 1.3in. (225 x 148 x 33mm)

WIRELESS FEATURES

Frequency: 2.4-2.4835GHz

Signal Rate:
  • 11n: Up to 450Mbps(dynamic)
  • 11g: Up to 54Mbps(dynamic)
  • 11b: Up to 11Mbps(dynamic)
Reception Sensitivity:
  • 270M: -68dBm@10% PER
  • 130M: -68dBm@10% PER
  • 108M: -68dBm@10% PER
  • 54M: -68dBm@10% PER
  • 11M: -85dBm@8% PER
  • 6M: -88dBm@10% PER
  • 1M: -90dBm@8% PER
Transmit Power:
  • CE: <20dBm(2.4GHz)
  • FCC: <30dBm
Wireless Functions : Enable/Disable Wireless Radio, WDS Bridge, WMM, Wireless Statistics

Wireless Security : 64/128/152-bit WEP / WPA / WPA2,WPA-PSK / WPA2-PSK

SOFTWARE FEATURES

Quality of Service : WMM, Bandwidth Control

WAN Type :
  • Dynamic IP/Static IP/PPPoE/
  • PPTP(Dual Access)/L2TP(Dual Access)/BigPond
Management :
  • Access Control
  • Local Management
  • Remote Management
DHCP :
  • Server, Client, DHCP Client List,
  • Address Reservation
Port Forwarding : Virtual Server,Port Triggering, UPnP, DMZ

Dynamic DNS : DynDns, Comexe, NO-IP

VPN Pass-Through : PPTP, L2TP, IPSec (ESP Head)

Access Control : Parental Control, Local Management Control, Host List, Access Schedule, Rule Management

Firewall Security :
  • DoS, SPI Firewall
  • IP Address Filter/MAC Address Filter/Domain Filter
  • IP and MAC Address Binding
Protocols : Support IPv4 and IPv6

Guest Network : 2.4GHz Guest Network×1

OTHERS

Certification : CE, FCC, RoHS

Package Contents :
  • TL-WR1043ND
  • 3 Omni directional antennas
  • Power supply unit
  • Resource CD
  • Ethernet Cable
  • Quick Installation Guide
System Requirements : Microsoft® Windows® 10/8.18/7/Vista/XP/2000, MAC® OS, NetWare®, UNIX® or Linux.

Environment :
  • Operating Temperature: 0℃~40℃ (32℉~104℉)
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing