ProBook 650 G3 Notebook PC (ENERGY STAR)

Get the most from your investment with configurations that support today’s technology and legacy devices. The HP ProBook 650 is equipped with the newest security and productivity features and is compatible with your existing IT investments.

Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities

  • Windows 10 Pro 64

Blend new features with proven technology

Simplify deployment of new PCs. The HP ProBook 650 easily integrates into your current IT structure. Optional optical drives and legacy ports like a serial port, standard VGA port, and RJ-45 connection help reduce the costs of upgrading your PCs.

Mobilize your workforce

Give your deskbound workforce the benefits of mobility without sacrificing performance or breaking the budget with 7th Gen Intel® Core™ i3/i5/i7 processors, expansive DDR4 memory, and peripherals like the HP UltraSlim dock.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3 and self-encrypting or FIPS Certified Drives. Simplify management with HP configuration across the globe, available in more than 180 countries where HP conducts business.

Collaborate on the go

Business doesn’t stop when you are away from the office. HP Noise Cancellation Software, HP Audio Boost, Skype for business, and a 720p webcam are collaboration tools that help you communicate clearly with colleagues.

Let nothing stand in your way

    • Be productive in any situation. Experience the new features of Windows 10 Pro on the powerful, touch optional HP ProBook 650.
    Powerful processing and drive options
    • Powerful 7th Gen Intel® Core™ i3/i5/i7 processors and configurable options let you deploy the right configuration based on user’s needs.

    Charge faster and go longer

      • Replace batteries less often and quickly recharge your HP ProBook 650 with an HP fast charging battery. You’ll get up to 90% battery life in just 90 minutes of charging.

      Cut out the chatter

        • Help suppress ambient noise including keyboard clicks with HP Noise Cancellation software.

        Give your speakers a boost

          • HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

          Work without interruption

            • Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen3 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.

            Tested to go the distance

              • Stand up to the workload with a ProBook that is designed to pass MIL-STD 810G testing.

              Protect against minor spills

                • Help protect your ProBook with a spill-resistant HP Premium Keyboard with a full numeric keypad and backlit option.
                • Windows 10 Pro 64

                Manufacturer Part Number
                1BS23UT#ABA
                EAN/UPC
                0190781264286,190781264286
                Full Product Specifications

                Note:

                • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
                • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
                • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

                Operating system: Windows 10 Pro 64
                Processor family:

                • 7th Generation Intel® Core™ i5 processor

                Processor: Intel® Core™ i5-7200U with Intel HD Graphics 620 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
                Chipset: Chipset is integrated with processor

                Dimensions and weight: Dimensions (W x D x H): 14.88 x 10.11 x 1.07 in (37.8 x 25.7 x 2.74 cm)
                Weight: Starting at 5.1 lb (Starting at 2.31 kg)
                (Weight varies by configuration and components)

                Memory:Memory:
                • 8 GB DDR4-2133 SDRAM (1 x 8 GB)

                Memory slots: 2 SODIMM

                Storage: Internal drive: 256 GB M.2 SATA TLC SSD
                Optical drive:
                • DVD-Writer


                Display and graphics:Display:
                • 15.6" diagonal FHD SVA eDP anti-glare slim with camera and WWAN (1920 x 1080)

                Graphics: Integrated:
                Intel® HD Graphics 620

                Expansion features:Ports:
                • 1 USB Type-C™
                • 2 USB 3.0 (1 charging)
                • 1 RJ-45
                • 1 docking connector
                • 1 headphone/microphone combo
                • 1 4.5 mm AC power connector
                • 1 DisplayPort™
                • 1 VGA
                • 1 serial (optional)
                (Cables are not included.)
                Expansion slots:
                • 1 SD
                (Supports SD, SDHC, SDXC)
                Audio:
                • Integrated stereo speakers
                • Integrated microphone
                • Stereo headphone/line out
                • Stereo microphone in

                Camera: 720p HD webcam
                Keyboard: HP Premium Spill-resistant Keyboard with Touchpad and drain

                Communications: Network interface: Intel® Ethernet Connection I219-LM 10/100/1000
                Wireless:
                • HP lt4120 LTE/EV-DO/HSPA+ Mobile Broadband


                Power and operating requirements:Energy efficiency:
                • ENERGY STAR® certified

                Power supply:
                • 65 W Smart AC adapter

                Battery type:
                • HP Long Life 3-cell, 48 WH Li-ion prismatic


                Security management:Security management:
                • HP BIOSphere
                • HP Secure Erase
                • Preboot Authentication
                • Absolute Persistence Module
                • HP Client Security
                • HP Fingerprint Sensor
                • HP Password Manager
                • Fingerprint reader (select models)
                • Security lock slot (lock must be purchased separately)
                • TPM 2.0
                • Integrated smart card reader (active)


                What's included:Software:
                • HP Hotkey Support
                • HP Recovery Manager
                • HP Support Assistant
                • Skype
                • Buy Office
                • Bing Search
                • HP Mobile Connect Pro (models with Windows 8.1 and Windows 10)
                • HP Noise Cancellation
                • HP ePrint Driver+JetAdvantage
                • HP 3D DriveGuard 6 (Windows required)

                Management features:
                • HP Driver Packs
                • HP SoftPaq Download Manager (SDM)
                • HP System Software Manager (SSM)
                • HP BIOS Config Utility (BCU)
                • HP Client Catalog
                • HP MIK for Microsoft SCCM
                • LANDESK Management

                Warranty:
                • HP Elite Support with limited 1-year standard parts and labour (1/1/0) warranty
                • Terms and conditions vary by country
                • Certain restrictions and exclusions apply.