Slim Mobile Keyboard with Stand and Reversible Micro USB Cable

Slim Wireless Bluetooth Keyboard - Perfect for Android Devices

The Slim Mobile Keyboard is the perfect companion for mobile bloggers, writers, students or business travelers who work on-the-go. This Mobile Bluetooth Keyboard is ready to boost your mobile productivity wherever you are. A pocket folding stand comes included with this keyboard and helps prop up your smartphone or tablet at the perfect viewing angle. You can easily adjust the stand to three viewing angles: 63 / 69 / 75 degrees. To make life easier, this bundle also includes a reversible Micro USB cable so you never have to worry about plugging it in upside-down.

Multi-Link: Pair Multiple Devices

Multi-Link technology allows you to connect up to four Bluetooth HID enabled devices to the Slim Mobile Keyboard. Easily switch between your phone, tablet, laptop and streaming TV media player with the push of a button. Now you can work on your desktop, text on your smartphone, surf the web on your tablet and navigate your TV all without lifting your hands from the keyboard.

Type on Anything, Anywhere

The Slim Mobile Keyboard is a great solution for mobile users who crave the ease and speed of typing on a physical keyboard. It is ideal for productivity outside of the office and gives you the freedom to control your devices from up to 33 feet away.

This compact and versatile keyboard maintains a very slim profile at a mere 5.9mm without sacrificing the overall size of the key layout. The low-profile chiclet keys are thoughtfully spaced to accommodate both small and large hands alike - unlike some other compact keyboards that force you to cram your fingers together.

Each key on the Slim Mobile Keyboard features precise scissor key construction. These keys have minimal travel distance and provide a very smooth, comfortable typing experience. When you're done using it, the keyboard's slim and lightweight design allows it to easily slip into the included micro-fiber pouch and slide into any briefcase or backpack so you can take it with you wherever you go.

Built-in Hotkeys for iOS and Android

14 built-in hotkeys provide quick access to all your favorite Android and iOS functions with just one keystroke. Multimedia keys allow you to control video and music content, including volume control, next/previous and play/pause. Functional keys allow you to search, go to the home screen, access email, lock/unlock the screen and toggle the virtual on-screen keyboard.

Reversible USB to Reversible Micro USB Cable

Ever get frustrated with fumbling around with your USB connector because you plugged it in upside-down? Well, worry no more with the included IOGEAR's thoughtfully designed Charge & Sync Flip™ cable. This cable delivers more functionality than your standard micro USB cable by removing all the guesswork out of plugging in your devices. The premium cable features a reversible USB Type-A connector at one end, which allows you to easily plug in the USB no matter which side you plug it in, and a Reversible Micro USB connector at the other. No more looking at the connector and messing with it - simply plug and go! IOGEAR's ultra-durable Charge & Sync Flip™ Reversible USB to Reversible Micro USB cables are comprised of high-grade materials that enable precise construction, and make for a non-bulky, tangle-proof cable. These cables feature a top-grade braided nylon fiber sleeve and anodized aluminum end connectors for maximum durability.

Manufacturer Part Number
GKB632BKIT-GAMU01
EAN/UPC
0881317514868,881317514868
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GKB632BKIT-GAMU01
Dimensions GKB632BKIT-GAMU01

Unit Package Dimensions
Width: 6" (15.24cm)
Height: 3" (7.62cm)
Length: 12" (30.48cm)
Weight
Inner Pack Wt.: 1.4lb (0.64kg)