AirBar Touchscreen Bar

Use Windows gestures

Pinch, swipe, zoom and scroll away.

Touch without touchscreen

Touch without glare and battery drain.

Plug-and-touch

Attach with the magnetic strip and plug in the USB port. Done.

Works with anything

Use your fingers, gloves, brush or whatever. It works.

Manufacturer Part Number
1004
EAN/UPC
7350000980042,0853661007044,853661007044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Display Size Supported: 15.6”, with an aspect ratio of 16:9
  • Width: 5 mm
  • Length: 373 mm (AirBar 15.6”)
  • Height: 17 mm (requires 20 mm mounting surface for 3 mm between AirBar and display)
  • Cable length: 243 mm
  • Weight: 55 g