Dual Monitor Tilt Pivot Kit

Upgrade a dual-monitor configuration with enhanced tilt capability. Compatible with a variety of dual–display products, including WorkFit and Neo-Flex.

Manufacturer Part Number
98-062-200
EAN/UPC
0698833059748,698833059748
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Part Number: 98-062
  • Description: Dual Monitor Tilt Pivot Kit
  • Includes: Tilt pivots, hardware for mounting monitors, cable ties
  • For use with WorkFit-S, Hinged Bow for WorkFit-S, WorkFit-A, WorkFit-C, WorkFit-T Dual Display Workstations and NeoFlex Dual Monitor Lift Stand conversion kit
  • Compatible with part numbers 33-396-085, 33-349-200, 33-341-200, 24-392-026, 24-316-026, 24-312-026, 97-904, 97-583-009, 97-606 and 97-616
  • * Weight Capacity: 11 lbs (5 kg) per display, 22 lbs (10 kg) combined
  • † Tilt Range: 15° backward, 15° forward
  • Shipping Dimensions: 13" x 8" x 3" (33 x 20.3 x 7.6 cm)
  • Shipping Weight: 15 lbs (6.8 kg)
  • Warranty: Five (5) years