PowerScan PM9300-D Handheld Barcode Scanner

The PowerScan™ PM9300 series includes different models able to satisfy all customers’ needs; the PM9300 is the basic cordless model, the PM9300-D intermediate model includes a display and 4-key keypad, and the ultimate PM9300-DK model features a display with a full 16-key keyboard. The PM9300-DK model significantly increases the sophistication of interaction with the host system and opens up new potential uses of the scanner, making it suitable for applications that would normally require a more expensive portable data terminal.

Narrow band radio communications with Datalogic’s STAR Cordless System™ 2.0 provides the key to increased productivity and flexibility in the workplace. It offers scalable solutions from simple point-to-point applications to networking capabilities combined with seamless roaming for complex installations.

The PM9300 readers feature Datalogic’s exclusive 3 Green Lights (3GL™) for superior good-read feedback. The patented ‘Green Spot’ directly on the code and dual Good Read LEDs on the top and back of the cap add increased visibility at any angle. 

FEATURES

  • Optics available in:
    • Standard Range: contact up to 1.6 m / 5.2 ft
    • Auto Range: up to 11.5 m / 37.0 ft on reflective codes
  • 100% Compatible with Datalogic’s STAR Cordless System
  • Radio frequencies available in 433 or 910 MHz
  • Point-to-point and multi-point transmission
  • Seamless roaming
  • Ethernet Connectivity (Standard and Industrial)
  • Datalogic 3GL™ and loud beeper for good-read feedback
  • Drop resistance to 2.0 m / 6.5 ft
  • EASEOFCARE Service Plans offer a wide range of service options to protect your investment

Manufacturer Part Number
PM9300-D910RB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CORDLESS COMMUNICATIONS
DATALOGIC STAR CORDLESS SYSTEM Point-to-Point Configuration
Multi-Point Configuration: Max. Readers per Radio receiver: 16
RADIO FREQUENCY 910 MHz
RADIO RANGE (OPEN AIR) 910 MHz: 50 m / 164 ft at 500 KB/s; 400 m / 1,312 ft at 36.8 KB/s, frequency hopping 50 m / 164 ft at 36.8 KB/s, fixed channel; Seamless Roaming; Two Way Communications

DECODING CAPABILITY
PM9300-XX GS1 DataBar™ linear codes, UPC/EAN, UPC/EAN P2/P5 add ons, UPC/EAN Coupons, ISBN, Code 128, EAN 128, Code 39, Code 39 Full ASCII, Code 32, Codabar, Interleaved 2 of 5, IATA, Industrial 2 of 5, Standard 2 of 5, Code 11, MSI, Plessey, Code 93, Follet 2/5, Code 4, Code 5, Datalogic 2 of 5, Codablock F

ELECTRICAL
BATTERY Li-Ion 2150 mAh;
Charge Time: External Power: 4 Hours;
Host Power: 10 Hours;
READS PER CHARGE 50,000+ (continuous reading)
CRADLE INDICATOR LEDS Battery Charging (Red); Charge Completed (Green); Power/Data (Yellow)
CURRENT Operating (Typical):
External Power: Max. 10 W (charging);
POT: Max. 500 mA (charging)
INPUT VOLTAGE External: 10 - 30 VDC; POT: 5 VDC +/- 10%

ENVIRONMENTAL
AMBIENT LIGHT Immune to light exposure in offices/facilities and direct exposure to sunlight.
DROP RESISTANCE Withstands 50 drops from 2.0 m / 6.5 ft to concrete
ESD PROTECTION (AIR DISCHARGE) 20 kV
HUMIDITY (NON-CONDENSING) 0 - 95%
PARTICULATE AND WATER SEALING IP65
TEMPERATURE Operating: -20 to 50 °C / -4 to 122 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F

PHYSICAL CHARACTERISTICS
COLORS AVAILABLE Yellow/Black
DIMENSIONS Cradle: 24.0 x 10.8 x 9.5 cm / 9.4 x 4.3 x 3.8 in
PM9300: 21.2 x 11.0 x 7.4 cm / 8.3 x 4.3 x 2.9 in
PM9300-D: Display Type: Graphic with White Backlight; Font Dimensions: User selectable
(6 lines x 21 columns default);
Screen Dimensions: 48 x 132 pixels
KEYPAD PM9300-D: 4 Configurable Keys
WEIGHT PM9300-XX: 405.0 g / 14.2 oz

READING PERFORMANCE
LIGHT SOURCE 630 - 680 nm VLD
PRINT CONTRAST RATIO (MINIMUM) 25%
READ RATE (MAXIMUM) PM9300-XX: 104 +/- 12 scans/sec.;
READING ANGLE PM9300-XX: Pitch: 40°; Roll (Tilt): +/- 35°;
Skew (Yaw): +/- 65°
READING INDICATORS Beeper; Datalogic Three Green Lights (3GL™) Good Read Feedback: Datalogic ‘Green Spot’ on the Code, Dual Good Read LEDs; Good Transmission
RESOLUTION (MAXIMUM) PM93X0: 0.076 mm / 3 mils;

READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle.
Printing resolution, contrast, and ambient light dependent.
PM9300: Code 39
5 mils: 1.5 to 28.0 cm / 0.4 to 11.8 in
7.5 mils: 1.5 to 42.0 cm / 0.6 to 16.5 in
10 mils: 2.0 to 50.0 cm / 0.8 to 19.7 in
20 mils: 2.0 to 110.0 cm / 0.8 to 43.3 in
40 mils: 2.0 to 160.0 cm / 0.8 to 63.0 in
EAN 13: 2.5 to 65 cm / 1.0 to 25.6 in

Note: Reading Performances may change with different symbologies

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use. See the Regulatory Addendum for details.
ENVIRONMENTAL COMPLIANCE Complies to EU RoHS; Complies to China RoHS
LASER CLASSIFICATION Caution Laser Radiation - Do not stare into beam CDRH Class II; IEC 60825-1 Class 2

UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS JavaPOS and OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD Available on request

WARRANTY
WARRANTY 3-Year Factory Warranty