Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CONDUCTORS
- Size: 4x2x23AWG
- Material: Annealed copper
- Diameter: 0.56mm ±0.01mm
INSULATION
- Material: Skin/Foam/Skin HDPE
- Diameter: 1.33mm ±0.10mm
- Color Code: White/Blue, White/Orange, White/Green, White/Brown
SCREENING
- Material: Alu/PET per pair (Alu side out)
DRAIN WIRE
- Material: Tinned copper
- Diameter: 0.4mm ±0.01mm
JACKET
- Material: LSHF
- Color: Blue RAL 5012
- Thickness: ≥0.5mm
- Diameter: 7.2mm ±0.2mm
ELECTRICAL
- Impedance: 1–100MHz: 100Ω ±15Ω, 100–250MHz: 100Ω ±20Ω, 250–500MHz: 100Ω ±25Ω
- Propagation Velocity (NVP): 76%
- Voltage Rating: 30V
- Delay Skew: <45ns
- Mutual Pair Capacitance: ≤42pF/m
- Capacitance Unbanlance Pair/ground: ≤1500pF/km
- Conductor DC Resistance: <79.8Ω/km
- Pair Resistance Unbalance DC: <1.5%
- Dielectric Strength: 2.5kV DC (2s)
- Insulation Resistance (500V): >5000MΩ/km
USAGE AND ENVIRONMENTAL
- Storage / Transport / Installation Temperature: 0˚C to +50˚C
- Operation Temperature: –20˚C to +60˚C
MECHANICAL
- Maximum Pulling Tension: : 100N
- Bending Radius - Installed: 50mm
- Bending Radius - During Installation: 60mm
STANDARDS COMPLIANCE - EC VERIFIED
- Electrical: EIA/TIA 568A, ISO/IEC 11801
- Fire Performance: IEC 60332‑1
- Smoke Density: IEC 61034
- Halogen Free: IEC 60754
- RoHS: 2011/65/EU