FUYL Tower

The FUYL Tower takes device charging and security to a whole new level. It’s an intelligent charging station with 15 individually lockable compartments that can store and charge any mobile device.

  • Efficient charging. Each charging station compartment is equipped with a power outlet and a 2.4 amp USB port, so you can charge almost any device, including; iPads, Tablets, Laptops, Chromebooks, mobile phones and more (1).
  • Intelligent remote management. FUYL Tower features innovative software that enables administrators to actively monitor locker usage anytime, anywhere.
  • Highly Secure. The digital keypad controls the security of every compartment. Additionally, the management software records every time a compartment is opened or closed, enabling administrators to investigate abnormal usage and more.
  • Includes signage that communicates that the FUYL Tower is a resource for charging devices.
  • Fully ventilated. Designed with passive ventilation to minimize heat build-up during charging.
  • Lifetime warranty (2). LocknCharge products are built to last.
  • More than just a powered locker. Where the FUYL Tower shines is through the innovative management software that comes included with the tower itself. Once network connected, designated administrators can view, access and manage one or more FUYL Towers remotely.
  • Remote access. Administrators can remotely open any door at the touch of a button; receive alerts of any abnormal usage or technical fault and download a full audit log.
  • The option to receive automatic notifications. By subscribing to our cloud based service, FUYL Tower Assist, we do the hard work for you and will let you know whenever anything needs attention. With Assist you “set and forget”. This service is currently included with every FUYL Tower.  
  • Future proofed. FUYL Towers are upgradeable. This means that you can benefit from software and firmware updates as the product evolves.
  • Secure digital locking system that’s easy to operate. Each individual locker is conveniently operated by the central control panel where you simply follow the prompts on the screen.
  • WiFi Ready –  easily connect the FUYL Tower to a WiFi network.
  • Modular and scalable. The FUYL Towers minimalist design adapts to any space.

Manufacturer Part Number
10115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

External Product Dimensions:

Height: 69.7 inches
Width: 18.8 inches
Length: 18.8 inches
Weight: 172 lbs 

Bay Door Dimensions: 13.3 (L) x 16.9 (W) x 2.7 (H)

10115 – WiFi Ready Version