15 Speaker Full Range Line Array Speaker System

The ALA15T column line array loudspeaker delivers maximum performance in a minimum footprint and excels in applications that require excellent speech intelligibility. The ALA15T’s transducer configuration combines fifteen tight packed 3" full range drivers and four 3/4" high frequency tweeters in an extruded aluminum housing to offer both durability and optimum sound reproduction. The lightweight and easy to install enclosure has contemporary aesthetics that are a compliment to any environment. The back of the enclosure incorporates vertical channels that accept the included wall mount allowing the installer to slide the mount to the location that provides the desired vertical tilt. An optional pole mount bracket enables the array to be used in portable applications coupled with our A-Line subwoofer.

Manufacturer Part Number
ALA15T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 8Ω RMS Power: 250 Watts
  • 70.7V Power Taps: 7.5, 15, 30, & 60 Watts
  • Dispersion: 135° H x 40° V
  • Sensitivity: 96dB 1W/1m
  • Frequency Response: 90Hz - 20kHz
  • Height: 49.37" (1254mm)
  • Depth: 5.43" (137.9mm)
  • Width: 4.61" (117mm)