UPS Battery Pack

Delivering premium backup power and scalable battery runtimes, the Eaton 9PX UPS is the ideal solution for rack and stand-alone installations in harsh electrical and critical applications. With an advanced LCD screen interface and robust power management software, managing a UPS has never been easier with the 9PX?even in virtualized environments.

Manufacturer Part Number
9PXEBM48RT
EAN/UPC
0743172081322,743172081322
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Configuration: Rack/Tower
Part Number: 9PXEBM48RT
Color: Black and silver
Dimensions (H x W x D, inches): 3.4 (2U) x 17.3 x 17.7
Dimensions (H x W x D, mm): 86.5 x 440 x 450
Weight (kg): 27
Weight (lbs): 59.5
Warranty: 2 years
Rail Kit Included: 4-post rail kit and tower pedestals included
Contents
(Ships with the following items): 9PXEBM48RT 2U extended battery module 4-post rail kit