Delivering premium backup power and scalable battery runtimes, the Eaton 9PX UPS is the ideal solution for rack and stand-alone installations in harsh electrical and critical applications. With an advanced LCD screen interface and robust power management software, managing a UPS has never been easier with the 9PX?even in virtualized environments.
Note:
General
Topology: Double-conversion online
Configuration: Rack/Tower
Catalog Number: 9PX700RT
Color: Black and silver
Rating (VA/Watts): 700/630
Diagnostics: Full system self test at power up and ABM test every 30 days
UPS Bypass: EHBPL1500R-PDU1U optional
Dimensions (H x W x D, inches): 3.4 (2U) x 17.3 x 17.7
Dimensions (H x W x D, mm): 86.5 x 440 x 450
Weight (kg): 16.5
Weight (lbs): 36.4
Warranty: 2 years
Rail Kit Included: 4-post rail kit and tower pedestals included
Remote Emergency Power off (REPO): ROO/RPO: Rear deck emergency stop connectors (for remote on/off and power off)
Contents
(Ships with the following items): 9PX700RT 700 VA UPS
4-post rail kit
Safety manual
User manual
Tower pedestals
RS-232 serial cable
USB cable
Intelligent Power Software Suite CD
Efficiency: 89.9% with resistive load
Electrical Input
Connection:
(1) NEMA 5-15P
5-15P
Input Cord: 8 feet
Input Voltage Range: Full load: 100-144V, <30% load: 60-144V
Nominal Voltage: 120V default (100/110/120/125V)
Frequency: 50/60 Hz
Frequency Range: 60 Hz: 50–70 Hz, 50 Hz: 40–60 Hz
Input Power Factor: >.99
Input Current Distortion: <5%
Electrical Output
Nominal Voltage: 120V default (100/110/120/125V)
Output voltage regulation: ±1% steady-state
Voltage THD: <3% for linear loads
Output Receptacles:
(8) NEMA 5-15R
5-15R
Transfer Time: 0 ms
Battery
Optional Extended Battery Module: 9PXEBM36RT
Battery Description: Sealed, lead-acid; maintenance free
Maximum number of extended battery modules (EBM): Add up to 4 extended battery modules (EBM)
Battery Management: ABM technology; 3-stage charging extends battery service life by 50% and provides advance warning for battery replacement
Battery Replacement: Replaceable internal batteries and extended battery modules (EBMs)
Start On Battery: Cold-start enabled; first cold start is always forbidden
Communications
User Interface: Graphical display. UPS status in a single view.
LEDs: 4 status-indicating LEDs
Communication Ports: RS-232 (RJ45) ports; USB port as standard (HID). 6-foot RS-232 and USB cables included
Power Management Software: Eaton Intelligent Power Manager
Environmental & Standards
RoHS Compliance: Yes
Surge Protection: IEEE ANSI C62.41 Cat B2
Heat Dissipation (BTU): Online: 241
Battery: 440
(BTU/hr; battery full charged, resistive load)
Audible Noise: ≤40 dB at 1 meter
Operating Temperature: 0 to 40°C (32°F to 104°F)
Safety markings: 0 to 40°C (32°F to 104°F)
EMC Markings: IEC 62040-2 Cat C1 / CISPR22 / FCC part 15 Class B / VCCI Class B
Storage Temperature: 0 to 35°C (32°F to 95°F); without batteries: -15 to 55°C (5°F to 131°F)
Relative Humidity: 0 to 96% non-condensing
Altitude: 0-1500m @ 0°C - 40 °C; 1500m-3000m @ 0°C - 35 °C