Pegasus3 R8 DAS Array

Pegasus3 Series

FAST JUST GOT FASTER

Pegasus3 Series with Thunderbolt™ 3 technology delivers incredible speed and performance for HD and 4K video editing, creative workflow with ease of use and performance optimization.

Performance meets protection

HD or 4K (Ultra-HD) workflow environments create enormous amounts of content. In many cases, that content is irreplaceable, and in every case, the loss of content is not just inconvenient but costly - especially if you miss your deadline. Pegasus3 Series combines lightning fast speed and advanced RAID protection to ensure your work is safe and secure.

The perfect complement to the all-new MacBook Pro

The amazing all-new MacBook Pro from Apple deserves the finest Thunderbolt™3 RAID  available.  Pegasus3 Series delivers the capacity and performance engineered by the industry leader Promise, to make even the most demanding creative projects easy. With dual Thunderbolt™3 ports, expanding devices or adding dual 5K displays is fast and easy.

Configurations to fit any need

With 4, 6 and 8 drive configurations, from 12TB to 48TB, we have storage solutions to fit the unique needs of the production professional. Want more speed – Adjust your RAID settings. Pegasus3 Series supports RAID 0, 1, 5, 6, 10 and JBOD.

Master 4K – edit, store or stream!

Experience the ability to seamlessly edit and stream HD or 4K (Ultra HD) content, while backing up those files at the same time! Thanks to the world’s fastest connectivity speed (40 Gb/s - double the speed of the previous generation), Thunderbolt™3 perfectly supports bandwidth-hogging, high-resolution workflows.

Unleash your creativity

Being away from the studio for a shoot doesn’t mean you have to sacrifice the RAID protection or speeds of your SAN storage. You can take this compact, portable package almost anywhere. This makes it ideal for filmmakers, photographers, graphic designers and other multimedia professionals, especially on set – where speed matters, and everyone is charging by the hour!

Manufacturer Part Number
P3R8HD48US
EAN/UPC
0704118113019,704118113019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor

4-Bay hardware RAID enclosure

Interface

2x Thunderbolt™ 3 technology ports (40Gbps)

RAID Levels

0, 1, 5, 6, 10, JBOD

Capacity

12TB (4x3TB)

Dimensions

Height: 7.5 in / 19.2 cm
Width: 7.3 in / 18.7 cm
Length: 9.6 in / 24.5 cm

Weight

15 lb / 6.8 kg

Warranty

3-year warranty