Privacy Filter for Dell U3415W Monitor

3M custom-cut privacy and protection products work simply and beautifully on most of today's monitors to help protect your screens, and help keep the information displayed on them private. Ingenious microlouver technology delivers world-class effective privacy. You get crisp image clarity on your monitor and side view protection from visual hackers.

Manufacturer Part Number
PFMDE001
EAN/UPC
0051128007518,051128007518
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Anti-Glare: Yes
  • Anti-Reflective: No
  • Aspect Ratio: 21:9
  • Brand of Device: Dellâ„¢
  • Catalog Number: PFMDE001
  • Device Model Name: U3415W
  • Device Type: Monitors
  • Display Diagonal: 34 inches
  • Durable Screen Protection: Yes
  • Filter Type: Frameless
  • Orientation: Landscape
  • Privacy: Yes
  • Reduces Glare: Yes
  • Scratch Resistant: Yes
  • Screen Attachment: Attachment Strips and Slide Mount Tabs
  • Screen Format: Widescreen
  • Touch Compatibility: Non-Touch
  • Viewing Area Dimensions - Metric (width x height): 796mm x 341mm
  • Viewing Area Dimensions (width x height): 31 5/16" x 13 13/32"
  • Warranty Period: Limited 1-year warranty