The ultimate ultra short-throw presentation display for BYOD classrooms.
Take classroom collaboration to another level with the PowerLite 685W widescreen ultra short-throw presentation display. Designed for today’s BYOD classroom, this WXGA performer displays 100" images from just 11" away for optimal visibility. Offering 3x Higher Color Brightness than competitive models, Epson® 3LCD projectors and displays ensure bright, vivid images. Delivering 3,500 lumens of color and white brightness2, the 685W ensures stimulating presentations. It also features wireless functionality (module sold separately) and advanced connectivity, so teachers can share content from multiple devices, including Chromebooks — up to four at once with Moderator software. Plus, its lamp lasts up to 10,000 hours in ECO Mode.
Note:
Specifications Projector
Projection System: 3LCD, 3-chip technology
Projection Method: Front / rear / wall mount / table
Driving Method: Poly-silicon TFT Active Matrix
Pixel Number: 1,024,000 dots (1280 x 800) x 3
Color Brightness - Color Light Output: 3500 lumens1
White Brightness - White Light Output: 3500 lumens1
Aspect Ratio: 16:10
Native Resolution: 1280 x 800 (WXGA)
Resize: 640 x 480 (VGA); 800 x 600 (SVGA); 1024 x 768 (XGA); 1280 x 960 (SXGA2); 1280 x 1024 (SXGA3); 1366 x 768 (WXGA 60-2); 1440 x 900 (WXGA+); 1400 x 1050 (SXGA+); 1600 x 900 (WXGA++); 1600 x 1200 (UXGA)
Lamp Type: 250 W UHE
Lamp Life:
General
Temperature: 41° to 104° F (5° C to 40° C)
Weight: 12.6 lbs
Security:
Eco Features: RoHS compliant, Recyclable product8, Epson America, Inc. is a SmartWay® Transport Partner9
Remote Control
Features: Source Search, HDMI/Video, LAN, Computer, USB, Power, Aspect, Color Mode, Volume, E-zoom, A/V Mute, Freeze, Menu, Page Up and Down, Home, Auto, Mouse Functions, User, Split Screen7
Operating Distance: Front / Rear: 19.7' (6 m)