3005pr USB3 Universal Port Replicator

Universal expansion and productivity

Get online and get to work, fast, with the HP 3005pr USB3 Universal Port Replicator, which delivers device, display, and network connectivity to your Windows® or ChromebookTM notebook with one USB 3.0 cable connection—no reboot required.

USB-enabled connectivity
Keep up to six of your most frequently-used USB devices like external storage, keyboard, mouse or optical drive plugged into the replicator so they’re ready to use at a moment’s notice. The included power cord keeps the replicator charged and ready.

Expand your view
Connect to up to two external displays with HDMI and DisplayPortTM ports.

High-speed networking and collaboration
Access your corporate network with an RJ-45 port. Enjoy seamless web conferencing with a combo headphone and microphone input that supports a headset and microphone capabilities on the connected notebook (if available).

Easy setup
Simply connect the included USB 3.0 cable to your notebook’s USB port, or use the included USB-CTM adapter to attach to your notebook’s USB-CTM port. The onboard memory starts the software installation without rebooting your device.

Rest easy
Get the reassurance of a one-year limited warranty.

Manufacturer Part Number
Y4H06AA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifcations

Part number: Y4H06AA
Dimensions (H X W X D): 

  • 1 x 8.64 x 2.76 in
  • 25.2 x 219.5 x 70.2 mm

Weight: 0.234 lb (106 g)
USB ports: 

  • 2 USB 3.0 charging ports
  • 4 USB 2.0 ports

Network connector: 10/100/1000 Ethernet port
Monitor connectors: HDMI, DP
Audio connector: Combo Headphone/Microphone
LED indicator: One indicates power(Green), one indicates PC connection(Green)
Operating system compatibility: Windows 10 (32-bit and 64-bit), Windows 8.1 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), and Windows 7 (32-bit and 64-bit)
Country of origin: China
Package content: HP 3005pr USB3 Universal Port Replicator, USB-C adapter, Power adapter, USB cable to notebook, HDMI to DVI adapter, documentation, warranty