Flat-Screen TV Ceiling Mount - For 32in to 70in LCD, LED or Plasma TVs

Mount a flat-panel television to your ceiling with adjustable pole length, tilt and pan for easy viewing. Save space and mount your flat-screen television in the ideal viewing location, by suspending it from the ceiling. This robust steel ceiling mount supports VESA mount compatible TVs up to 70” in size. It’s easy to adjust, so you can change the distance from the ceiling, and tilt or pan to create the optimal viewing angle.

Mount your TV in a prominent place, while saving space

The TV ceiling mount lets you mount your flat-panel LCD, LED or plasma TV in a prominent and comfortable viewing area while saving wall, desk and floor space. It’s ideal for use in corporate boardrooms, hotel lobbies, restaurants, bars and meeting spaces. The heavy-duty TV ceiling mount works with 32 to 70” displays, and supports a weight capacity of up to 50 kg (110 lb.), making it compatible with a wide selection of TVs. To keep the cables out of view, you simply run the cables through the inside of the pole, exiting near the top.

Adjust the distance from the ceiling

With an adjustable pole length, the telescopic-style pole makes it easy to mount your display at the desired distance from the ceiling and works well with a range of ceiling heights. The robust steel pole can extend up to 1560 mm (61 in.) at maximum length, working well with most drop ceilings which are often found in commercial environments. The ceiling mount offers an extension range of 42 in. (1060 mm) to 61 in. (1560 mm) from the ceiling and features a height adjustment of 500 mm (19.7”).

Swivel the ceiling mount to suit your ceiling type

The LCD ceiling mount is designed to accommodate a wide variety of ceiling types. The ceiling mount swivels, so you can adjust the mount to work with virtually any type of ceiling for level viewing, including sloped ceilings (up to 60°), and pitched or horizontal (flat) ceilings. The extension pole also swivels + 180° / - 180° for optimum viewing.

Adjust your display for the ideal viewing angle

You can adjust your flat-screen TV to create a comfortable viewing angle, by tilting it (up to -25°) down towards your audience for optimum visibility. The ceiling mount also features a 360° pan, which makes it easy to set up for viewing from any direction you choose.

 

Easy and secure setup

The hook-and-mount design of the TV ceiling mount makes setup fast and easy. You simply attach the vertical brackets, with built-in hooks, to the back of your TV. Once the brackets are attached, you then hang your TV securely onto the ceiling mount. Cable management helps to keep cables out of view.

The FLATPNLCEIL is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
FLATPNLCEIL
EAN/UPC
0065030865470,065030865470
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

# of Displays Supported: 1
Mounting Options: Ceiling Mount
VESA Hole Pattern(s):

  • 200x200 mm
  • 300x300 mm
  • 400x200 mm
  • 400x400 mm
  • 600x400 mm
Wallmountable: No

Performance

Display Rotation: 360°
Height Adjustment: Yes
Maximum Display Size: 70"
Maximum Height Extension: 19.7 in [500 mm]
Minimum Display Size: 32"
Swivel / Pivot: +180° to -180°
Tilt: +0° / -25°
Weight Capacity: 110.5 lb [50 kg]

Physical Characteristics

Color Black

Packaging Information

Shipping (Package) Weight: 0.3 oz [7.3 g]

What's in the Box

Included in Package:

1 - ceiling mount and pole
1 - extension pole
2 - vertical brackets
1 - horizontal bracket
2 - bolts
2 - nuts
1 - M13 wrench
1 - M5 Allen key
1 - mounting template
4 - M5x14 mm screws
4 - M6x14 mm screws
4 - M8x30 mm screws
4 - M6x30 mm screws
4 - M8x50 mm screws
4 - washers
8 - short spacers
8 - long spacers
4 - 6.3x55 mm screws
4 - concrete anchors
4 - flat washers
1 - instruction manual