
N/A. This rack-mount PDU features eight C13 outlets and you can install it into 1U of rack space to power your rack-mount equipment. The PDU provides 16 amps of power to be shared across the eight outlets.
Sleek, professional installation
Unlike some rack power solutions that mount awkwardly, if at all, this rack-mount PDU is EIA-310D compliant, which ensures a secure and tidy installation into any 19"" rack with 1U of available space. Mounting screws and cage nuts are also included to ensure you have everything you need, saving you time and hassle.
Flexible power solution
For maximum compatibility with your devices, this PDU features C13 outlets which are ideal for a wide range of globally distributed devices including I.T equipment, office equipment, measuring instruments and medical devices. Plus, with a total of eight C13 outlets, the PDU can distribute power to your entire rack.
Protects your equipment
In the event of random energy surges that can occur during power outages or other anomalies, this PDU prevents costly damages to your equipment with a built-in dual circuit breaker, ensuring your equipment is protected.
The housing of this PDU is also constructed of rugged steel to provide maximum durability in any environment.
The PDU08C13H is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty
2 Years
Hardware
Form Factor
Horizontal
Number of Power Outlets
8
Rack-Mountable
Yes
Performance
Load Capacity
1920 VA
Maximum Output Voltage
240V
Maximum Total Current
20A
Maximum Total Current Draw per
Phase
20A
Nominal Input Voltage
110V - 240V
Nominal Output Voltage
110V - 240V
Phase Power
Single phase power adapter
Power Cord Included
10 ft [3 m] C19 to NEMA5-20p
Regulatory Derated Input Current
(North America)
16A
Surge Protection
3600 Joules
Connector(s)
Input Connector(s)
1 - IEC C20 (16A, 3 conductor) Power
Plug Input
Output Connectors
8 - IEC C13 (10A, 3 conductor) Power Receptacle
Receptacle
Output
Power
Input Voltage
110V-240V AC
Packaging
Information
Shipping (Package) Weight
5 lb [2.3 kg]
What's in the Box
Included in Package
1 - rack-mount PDU
1 - 10 ft [3 m] C19 to NEMA5-20p power cord
4 - M5 screws
4 - M5 cage nuts
1 - instruction manual