Protect It! TLP410DMUSB Surge Suppressor/Protector

Description
The TLP410DMUSB Protect It!® 4-Outlet Surge Protector features four NEMA 5-15R outlets and a surge suppression rating of 1500 joules to protect your components against surges, spikes and EMI/RFI line noise that can damage sensitive electronics and destroy data. Plus, two USB ports produce 2.4A of combined power to charge your mobile devices, such as smartphones, tablets and MP3 players.

Recommended for home or office workstations, the TLP410DMUSB is designed for installation in your desktop’s 60-millimeter (2.4 inches) grommet hole (if your desk has no pre-cut hole, you can drill one yourself). It folds onto the desktop for connection of equipment. An LED indicates surge suppression at a glance. A resettable 15A circuit breaker shuts down equipment in case of an overload.

When not in use, straighten the TLP410DMUSB to a vertical position and push it down into the grommet until it’s flush with the desk surface. The 10-foot power cord is long enough to reach distant AC outlets. Permanent mounting to the desk helps deter theft.

Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $20,000 for life (valid in the U.S., Canada and Puerto Rico only).

Features

Powers and Protects Electronic Components

  • 4 NEMA 5-15R outlets accept most computers and peripherals
  • 1500 joules of surge suppression protect against surges, spikes and EMI/RFI line noise
  • Easy-to-read LED indicates surge suppression at a glance
  • Resettable 15A circuit breaker protects against overloads
  • Recommended for home or office workstations
Powers and Charges Mobile Devices
  • 2 USB ports (2.4A total) charge smartphones, tablets and other devices
Mounts Safely in Desktop’s Grommet Hole
  • Designed for installation in 60 mm (2.4 in.) grommet
  • Folds onto desktop for connecting equipment
  • Pushes into the grommet hole flush with desktop when not in use
  • 10 ft. power cord stores away out of sight under the desk
  • Permanent mounting to the desk helps deter theft
$20,000 Ultimate Lifetime Insurance
  • Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $20,000 for life
  • Valid in the U.S., Canada and Puerto Rico only

Manufacturer Part Number
TLP410DMUSB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT

Charging Ports / Amps

(2) 2.4A

Frequency Compatibility

60 Hz

Output Receptacles

(4) 5-15R

Circuit Breaker (amps)

15

Right-Angle Outlets

No

INPUT

Nominal Input Voltage(s) Supported

120V AC

Recommended Electrical Service

120V

Input Connection Type

NEMA 5-15P input plug

Input Plug Features

120V, 15A

Input Cord Length (ft.)

10

Input Cord Length (m)

3.05

Input Cord Length Details

Strip

Voltage Compatibility (VAC)

120

Right-Angle Plug

No

SURGE / NOISE SUPPRESSION

AC Suppression Joule Rating

1500

AC Suppression Response Time

< 1ns

Protection Modes

Includes full normal mode (H-N) and common mode (N-G / H-G) line suppression

Clamping Voltage (RMS)

400

UL1449 Let Through Rating

400,500,500

Immunity

Conforms to IEE 587/ANSI C62.41

DATALINE SURGE SUPPRESSION

Telephone/DSL Protection

No

Cable (Coax) Protection

No

Network (Ethernet) Protection

No

PHYSICAL

Unit Dimensions (hwd / in.)

11.54 x 2.25 x 2.36

Unit Dimensions (hwd / cm)

29.31 x 5.72 x 5.99

Material of Construction

Plastic

Housing Color

Black

Receptacle Color

Black

CERTIFICATIONS

UL1449 3rd Edition (AC

Suppression)

UL1449, UL962A

Approvals

RoHS

WARRANTY

Product Warranty Period (Worldwide)

Lifetime limited warranty

Connected Equipment Insurance

(U.S., Canada & Puerto Rico)

$20,000

Ultimate Lifetime Insuranc