Protect It! TLP310USBS Surge Suppressor/Protector

Description
The TLP310USBS Protect It!® 3-Outlet Surge Protector features three NEMA 5-15R outlets and a surge suppression rating of 510 joules to protect your
components against surges, spikes and EMI/RFI line noise that can damage sensitive electronics and destroy data. Plus, two USB ports produce 3.1A of
combined power to charge your mobile devices, such as smartphones, tablets and MP3 players.

Recommended for home, office, workstations, dorms and hotel rooms, the TLP310USBS includes two sets of brackets and hardware for permanent mounting in, on or under your desk or workstation. The 10-foot power cord is long enough to reach distant AC outlets. Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $20,000 for life (valid in the U.S., Canada and Puerto Rico only).

Features

Powers and Protects Electronic Components

  • 3 NEMA 5-15R outlets accept most computers and peripherals
  • 510 joules of surge suppression protect against surges, spikes and EMI/RFI line noise
  • Recommended for home, office, workstations, dorms and hotel rooms
Powers and Charges Mobile Devices
  • 2 USB ports (3.1A total) charge smartphones, tablets and other devices
Mounts Safely to a Variety of Locations
  • Attaches permanently in, on or under most desks, tables and workstations
  • Includes 2 sets of mounting brackets and hardware
$20,000 Ultimate Lifetime Insurance
  • Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $20,000 for life
  • Valid in the U.S., Canada and Puerto Rico only

Manufacturer Part Number
TLP310USBS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT

Charging Ports / Amps

(2) 3A / 2A / 1.5A

Frequency Compatibility

60 Hz

Output Receptacles

(4) 5-15R

Circuit Breaker (amps)

15

Right-Angle Outlets

No

INPUT

Nominal Input Voltage(s) Supported

120V AC

Recommended Electrical Service

120V

Input Connection Type

NEMA 5-15P input plug

Input Plug Features

120V, 15A

Input Cord Length (ft.)

10

Input Cord Length (m)

3.05

Input Cord Length Details

Strip

Voltage Compatibility (VAC)

120

Right-Angle Plug

No

SURGE / NOISE SUPPRESSION

AC Suppression Joule Rating

510

AC Suppression Response Time

< 1ns

Protection Modes

Includes full normal mode (H-N) and common mode (N-G / H-G) line suppression

Clamping Voltage (RMS)

1000

UL1449 Let Through Rating

1000

Immunity

Conforms to IEE 587/ANSI C62.41

DATALINE SURGE SUPPRESSION

Telephone/DSL Protection

No

Cable (Coax) Protection

No

Network (Ethernet) Protection

No

PHYSICAL

Unit Dimensions (hwd / in.)

2.2 x 7.24 x 1.54

Unit Dimensions (hwd / cm)

5.59 x 18.39 x 3.91

Material of Construction

Plastic

Housing Color

Black

Receptacle Color

Black

CERTIFICATIONS

UL1449 3rd Edition (AC

Suppression)

UL1449, UL962A

Approvals

RoHS

WARRANTY

Product Warranty Period (Worldwide)

Lifetime limited warranty

Connected Equipment Insurance

(U.S., Canada & Puerto Rico)

$20,000

Ultimate Lifetime Insuranc