
Description
The TLP310USBC Protect It!® 3-Outlet Surge Protector features three NEMA 5-15R outlets and a surge suppression rating of 510 joules to protect your components against surges, spikes and EMI/RFI line noise that can damage sensitive electronics and destroy data. Plus, two USB ports produce 3.1A of combined power to charge your mobile devices, such as smartphones, tablets and MP3 players.
Recommended for home, office, workstations, dorms and hotel rooms, the TLP310USBC mounts permanently to a clamp that attaches to most desks, tables and flat surfaces. The 10-foot power cord fits through the back of the clamp to reduce cable clutter. A top storage shelf holds smartphones and other small devices while they’re charging.
Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $20,000 for life (valid in the U.S., Canada and Puerto Rico only).
Features
Powers and Protects Electronic Components
Note:
OUTPUT
Charging Ports / Amps
(2) 3A / 2A / 1.5A
Frequency Compatibility
60 Hz
Output Receptacles
(4) 5-15R
Circuit Breaker (amps)
15
Right-Angle Outlets
No
INPUT
Nominal Input Voltage(s) Supported
120V AC
Recommended Electrical Service
120V
Input Connection Type
NEMA 5-15P input plug
Input Plug Features
120V, 15A
Input Cord Length (ft.)
10
Input Cord Length (m)
3.05
Input Cord Length Details
Strip
Voltage Compatibility (VAC)
120
Right-Angle Plug
No
SURGE / NOISE SUPPRESSION
AC Suppression Joule Rating
510
AC Suppression Response Time
< 1ns
Protection Modes
Includes full normal mode (H-N) and common mode (N-G / H-G) line suppression
Clamping Voltage (RMS)
1000
UL1449 Let Through Rating
1000
Immunity
Conforms to IEE 587/ANSI C62.41
DATALINE SURGE SUPPRESSION
Telephone/DSL Protection
No
Cable (Coax) Protection
No
Network (Ethernet) Protection
No
2 / 3
PHYSICAL
Unit Dimensions (hwd / in.)
1.94 x 1.76 x 5.51
Unit Dimensions (hwd / cm)
4.93 x 4.47 x 14
Material of Construction
Plastic
Housing Color
Black
Receptacle Color
Black
CERTIFICATIONS
UL1449 3rd Edition (AC
Suppression)
UL1449, UL962A
Approvals
RoHS
WARRANTY
Product Warranty Period (Worldwide)
Lifetime limited warranty
Connected Equipment Insurance
(U.S., Canada & Puerto Rico)
$20,000
Ultimate Lifetime Insurance