
Universal expansion and productivity
Get online and get to work, fast, with the HP 3005pr USB3 Universal Port Replicator, which delivers device, display, and network connectivity to your Windows® or ChromebookTM notebook with one USB 3.0 cable connection—no reboot required.
USB-enabled connectivity
Keep up to six of your most frequently-used USB devices like external storage, keyboard, mouse or optical drive plugged into the replicator so they’re ready to use at a moment’s notice. The included power cord keeps the replicator charged and ready.
Expand your view
Connect to up to two external displays with HDMI and DisplayPortTM ports.
High-speed networking and collaboration
Access your corporate network with an RJ-45 port. Enjoy seamless web conferencing with a combo headphone and microphone input that supports a headset and microphone capabilities on the connected notebook (if available).
Easy setup
Simply connect the included USB 3.0 cable to your notebook’s USB port, or use the included USB-CTM adapter to attach to your notebook’s USB-CTM port. The onboard memory starts the software installation without rebooting your device.
Rest easy
Get the reassurance of a one-year limited warranty.
Note:
Specifcations
Part number: Y4H06AA
Dimensions (H X W X D):
Weight: 0.234 lb (106 g)
USB ports:
Network connector: 10/100/1000 Ethernet port
Monitor connectors: HDMI, DP
Audio connector: Combo Headphone/Microphone
LED indicator: One indicates power(Green), one indicates PC connection(Green)
Operating system compatibility: Windows 10 (32-bit and 64-bit), Windows 8.1 (32-bit and 64-bit), Windows 8 (32-bit and 64-bit), and Windows 7 (32-bit and 64-bit)
Country of origin: China
Package content: HP 3005pr USB3 Universal Port Replicator, USB-C adapter, Power adapter, USB cable to notebook, HDMI to DVI adapter, documentation, warranty