EliteBook Revolve 810 G3 Tablet (ENERGY STAR)

Work with the enterprise-class EliteBook built to adapt to your needs. The HP EliteBook Revolve 810 transforms to five usage modes all backed by Elite-class durability, performance, security, and manageability for work in the office or on the road.

Manufacturer Part Number
Z2D83UT#ABL
EAN/UPC
0190781097372,190781097372
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
Processor family:

  • 4th Generation Intel® Core™ i5 processor

Processor: Intel® Core™ i5-5300U with Intel HD Graphics 5500 (2.3 GHz, up to 2.9 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Processor technology: Intel® Core™ i5 with vPro technology
Chipset: Chipset is integrated with processor

Dimensions and weight: Dimensions (W x D x H): 285 x 212 x 22.2 mm (11.22 x 8.35 x 0.87 in)
Weight: Starting at 1.4 kg
(Weight will vary by configuration.)

Memory:Memory, standard:
  • 8 GB DDR3L-1600 SDRAM total (4 GB DDR3L onboard and 4 GB DDR3L-1600)

(Transfer rates up to 1600 MT/s)

Storage:Storage:
  • 256 GB M.2 SSD


Display and graphics:Display:
  • 11.6" diagonal HD UWVA multitouch-enabled ultra slim LED-backlit (1366 x 768)

Graphics:
  • Intel® HD Graphics 5500


Expansion features:Ports:
  • 1 USB 3.0
  • 1 USB 3.0 charging
  • 1 DisplayPort 1.2
  • 1 headphone/microphone combo
  • 1 side docking connector
  • 1 RJ-45
  • 1 AC power

Expansion slots:
  • 1 microSD

Camera: Integrated 720p HD webcam

Communications:Sensors:
  • Gyro
  • Accelerometer
  • Compass
  • Ambient light sensor
  • Proximity
  • Near Field Communication (NFC)

Wireless:
  • Intel Dual Band Wireless-AC 7265 802.11a/b/g/n/ac WiDi (2x2) WiFi and Bluetooth® 4.0 Combo

Audio:
  • Buttons for volume up and down
  • DTS Studio Sound™
  • Headphone/microphone combo jack
  • Integrated microphone (dual-microphone array)
  • Integrated stereo speakers


Power and operating requirements:Energy efficiency:
  • ENERGY STAR® certified

Power supply:
  • 45 W Smart AC adapter

Battery type:
  • 6 cell, long life 44 Wh Li-ion polymer


Security management:Security management:
  • HP Client Security Suite: HP Credential Manager, HP Password Manager
  • HP File Sanitizer
  • HP Device Access Manager with Just in Time Authentication
  • HP BIOS with Sure Start 2.0
  • HP Secure Erase
  • HP Trust Circles
  • Microsoft Security Essentials (models with Windows 7 only)
  • Microsoft Defender (models with Windows 8.1)
  • HP SpareKey
  • Absolute Data Protect
  • Absolute Persistence Module (models with Windows 7 and Windows 8.1)
  • TPM Embedded Security Chip 1.2
  • Security lock slot (lock sold separately)
  • HP Touchpoint Manager


What's included:Pre-installed software:
  • Buy Office
  • HP PageLIft
  • HP ePrint
  • PDF Complete Corporate Edition
  • Evernote
  • Adobe Flash Player
  • Skype-ready
  • HP Power Assistant

Warranty:
  • 1-year standard parts, labor and onsite limited warranty, depending on country
  • 1-year limited warranty on primary battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visit www.hp.com/go/cpc.

What's in the box:
  • Tablet, charger, Quick Start Guide

Accessories:
  • Active pen (select configurations)