Gaming is about immersing oneself in a digital world where everything is that much cooler. The AG322FCX AMD FreeSync Full HD monitor enhances the experience with a 31.5" Curved VA panel and several optimization tools. 144Hz refresh rate and Adaptive-Sync technology keeps the experience untainted by stutter, lag, or motion blur.
Note:
Model Name: AG322FCX
LCD Panel Type: VA
Panel Size: 31.5 Inch
Effective Viewing Area: 698.4 (H) x 392.85 (V) (mm)
Aspect Ratio: 16:9
Maximum Resolution: 1920 x 1080 @144Hz
Smart Response Time: 4ms (GtG)
Brightness (typical): 250 cd/m²
Contrast Ratio (typical): 3000:1
Dynamic Contrast Ratio: 80M:1
Viewing angle: 178°(H)/178°(V)
Display Colours: 16.7 Million
Scanning Frequency:
DP & HDMI 1.4: 30~160KHz (H) / 48~146Hz (V)
DVI Dual-Link: 30~160KHz (H) / 50~146Hz (V)
D-Sub: 30~83KHz (H) / 50~76Hz (V)
Signal Input: DP 1.2 / HDMI 1.4 / DVI Dual-Link/D-Sub
Audio In/Out: Earphone
Built-in Speakers: NA
Ergonomic: Tilt 5.5°~23.5°
Power:
Power Source 100- 240V 50/60Hz
Power Consumption
On: 45W
Standby: 0.5W
Off: 0.5W
Power Supply 20VDC 2.25A
Dimensions:
Product with stand 721 x 530 x 243 mm (WxHxD)
Packaging 838 x 240 x 635 mm (WxHxD)
Weight 9 kg wo/packaging; 11.7 kg w/packaging