ProBook x360 11 G1 EE Notebook PC

Improve learning outcomes, save teacher time, and engage students like never before with the powerful, durable, flexible HP ProBook x360 11 G1 Education Edition. It converts easily from a notebook to a tablet to a stand to a tent and moves seamlessly between the classroom and home.

  • Windows 10 or other operating systems available
Built to survive students and the school day

Make life simple for IT and educators with an easy-to-carry PC that’s designed to protect against bumps and pass MIL-STD 810G, with Corning® Gorilla® Glass 4, co-molded industrial rubber, and pick- and minor spill-resistant keyboard.

Encourage blended learning

Flip, fold, and learn with a 360° hinge and optional dual cameras that adapt to every activity. Create content in notebook mode, collaborate in stand mode, share and present in tent mode, and read, write, and draw in tablet mode.

Touch or tap

Annotate, draw, solve math problems, and take notes right on your screen with integrated premium touch technology and an optional Active Pen that supports an authentic digital inking experience similar to paper and pen or paintbrush.

A friendly, familiar OS
  • Deploy a device with the Windows 10 Pro operating system that’s already second nature to your students and teachers.
Cameras for every mode
  • Enable project-based learning with the optional dual-camera system that allows students to see what they’re recording in four modes: notebook, tablet, tent, and stand.
Smart, efficient processing
  • Empower students to quickly and easily work on multiple applications with the latest Intel® processors, which deliver impressive productivity and graphics performance and help extend battery life.
Power through the day and beyond
  • Take on the school day and homework with up 11 hours of battery life.
Improve learning outcomes with education solutions for the 21st century
  • Meet and exceed the global requirements of learners with the HP School Pack 2.5 suite of digital tools and content designed for collaborative, standards-aligned, and personalized learning.
Fast, dependable network connections
  • Help ensure reliable connectivity with Intel® 2x2 AC wireless and an RJ-45 port.
Ports you need
  • Connect to devices and displays with two USB 3.1 Gen 1, HDMI, 3.5 mm mic and speaker ports, and USB-C™, which supports cell phone charging and data transfer and the use of USB-C™ flash drives.
Click-or-call support
  • Breathe easy with an IT investment that is supported by a one-year standard limited warranty that’s extendable with an optional HP Care service.
  • Windows 10 or other operating systems available

Manufacturer Part Number
1EK09PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AT A GLANCE

  • Starting at 2.98 lbs (1.35 kg) non-touch and 3.19 lbs (1.45 kg) touch
  • Less than 20 mm (0.79”), this flexible 360° hinge converts to laptop, tablet, tent, or stand mode easily
  • Designed to pass MIL-STD 810G testing1 with rugged features such as co-molded rubber trim, spill- and pick-resistant keyboard, and Corning® Gorilla® Glass 4 touch screen
  • Optional dual camera system for project-based learning
  • Optional HP Active Pen provides an authentic digital inking experience
  • Pre-installed with Windows 10 Pro 64, Windows 10 Pro 64 (National Academic), or Windows 10 Home 64
  • Powered by Intel® Celeron® N3350 and Intel® Pentium® N4200 processors
  • Choice of 29.4 cm (11.6") diagonal HD SVA anti-glare slim LED non-touch (1366 x 768) or 29.4 cm (11.6") diagonal HD SVA slim LED touch screen (1366 x 768) displays
  • 64 GB eMMC or up to 256GB SATA-3 Solid State Drive storage options
  • Up to 8 GB system memory for enhanced memory management
  • Reliable connectivity with Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo WLAN for learning and collaboration beyond the classroom
  • Built-in ports include: Ethernet (RJ-45), USB 3.1 Gen 1, USB Type-C™, and HDMI 1.4b port for connecting to highresolution displays
  • Enhanced security TPM 2.0 discrete chip
  • Battery life up to 11 hours

1. MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.