3-Button Wireless Optical Mouse - Grey

SIIG’s 3-Button Wireless Optical Mouse - Grey provides smooth and precise navigation with great wireless convenience. Advanced 2.4GHz wireless technology allows up to 33ft of operating distance without the hassle of tangled wire. Built-in scrolling wheel enables fast navigation for general operations or web browsing. User-friendly power saving feature is also supported to prolong battery life. This ergonomic wireless optical mouse helps minimize fatigue after hours of use and is a great tool to meet your everyday computing demands.

Manufacturer Part Number
JK-WR0N12-S1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optical sensor resolution: 1200 DPI
Wireless operating distance: up to 33ft/10m (max)
Battery type: 1x AA
Product details:

  • Weight: 0.11 lbs (with USB Nano Wireless Receiver)
  • Dimensions: 4.06" (W) x 2.52" (H) x 1.41" (D)
  • Color: Grey
Environmental conditions:
  • Operating temperature: -13° F to 113° F (-25 to 45° C)
  • Storage temperature: -4° F to 149° F (-20 to 65° C)
  • Operating humidity: 10% to 90% RH
  • Storage humidity: 10% to 95% RH
Certifications/Standards: FCC, RoHS
Warranty: 1 year limited
Country of origin: China