The Lenovo Stack Mobile Projector is a smart, pocket sized projector essential for mobile professionals. No matter where you are or under what light conditions you’re facing, you can display presentations and videos in vibrant 720p resolution and 150lumens. The projector can be used as a standalone device or paired with the other ThinkPad Stack modules; access and display files form your external HDD, amplify your media experience with resonating sound from the speaker, and add up to 2.5 hours of additional juice with the power bank.
Download the ThinkPad Stack Assistant app for full control of your stack accessories as well as file management between your projector and other devices.
Whether you use the projector as portable media hub for home, office, or the road, you’re guaranteed the flexibility to be productive no matter where you are – just don’t forget your power bank.
Note:
Part number: 40AB0065US
Other Information: OS supports: Microsoft Windows 7, Microsoft Windows 8.1, or later Android 4.2 or later iOS 7.0 or later
Ship Group: ThinkPad Stack Mobile Projector 65W slim tip Travel AC Power adapter HDMI Cable Triple Stand Quick setup Poster Punch Warranty Poster
Agency Approvals & Certifications: CE-EMC(Europe),CB,BQB ,CCC (China),TTE,UL,JRF,CEC-BCS,SRRC,RCM,VCCI,CER,ICES,CTUVus,ErP,TUV Mark,FCC
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 5
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 35
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 76.8
Depth: 76.8mm
Depth Metric Units: mm
Depth (US): 3.02in
Height Metric: 32
Height: 32mm
Height Metric Units: mm
Height (US): 1.26in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 5%
Max Operating Temperature + Units: 35C
Min Operating Temperature + Units: 0C
Weight US: 0.8
Weight US Units: lbs
Weight Metric: 0.36
Weight Metric Units: kg
Width Metric: 136
Width: 136mm
Width Metric Units: mm
Width (US): 5.35in
Warranty Period: One Year
Warranty Type: 1 Year - CRU