8GB DDR4 SDRAM Memory Module

The Simple Performance Equation: More Memory = A Faster Computer

Maxing out your memory is the most cost-effective, easy DIY install solution to dramatically speeding up file transfers, app launches, and many other memory intensive tasks.

The Visiontek 8GB DDR4 2400MHz (PC4-19200) DIMM is a JEDEC standard Unbuffered DDR4 SDRAM DIMM module. Increase your system performance with a quick install. Backed by a limited lifetime warranty and our US based support.

Make your PC better than new with VisionTek!

Manufacturer Part Number
900815
EAN/UPC
0784090033871,784090033871
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size: 8GB (1 x 8GB module) 
Technology: DDR4 DIMM Speed: PC4-19200 2400MHz 
Latency Timings: CL17
Voltage: 1.20V
Pin Count: 260-pin DIMM
ECC: Non ECC
Signal Processing: Unbuffered
Noise Level: Low Noise 8-Layer PCB JEDEC Specifications: Fully Compliant RoHS: Certified
Warranty: Limited Lifetime