
The imageClass MF515dw offers four-in-one functionality and feature-rich capabilities in a high quality, reliable printer ideal for your business. Many easy-to-use features include print, scan, copy and fax capabilities; wireless connectivity; intuitive 3.5" Color Touch LCD; various mobile solutions and security features. Print 42 black/white pages per minute with a quick first print time of 7.5 seconds or less. Use to legal-sized platen glass for copying and scanning a variety of paper sizes. Eco-friendly, all-mode duplexing right out of the box allows you to save on paper and related costs. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page. Password-protected Department ID Management offers up to 300 IDs. Secure Print helps keep confidential documents safe. Using USB Direct Print, you can easily print from and scan to that USB. Printer also features a 500-sheet input tray, 50-sheet ADF and 50-sheet multipurpose tray.
Note:
Printer Specifications
Printer Type
Monochrome Laser
Print Speed
Up to 42 ppm (1-sided plain paper letter) / 20.5 ppm (2-sided plain paper letter)1
First Print Time
7.5 seconds or less (letter)2
Printer Language
UFR II (Host-based), PCL6 (5c, XL) / PS
Print Resolution
Up to 600 x 600 dpi,
1200 x 1200 dpi Quality
Maximum Print Size
Up to Legal (8.5 x 14 inches)
Duplex Print
Yes
Print Modes
Poster, Booklet, Watermark, Page Composer, Toner Saver
Print Memory
1 GB (Shared)
Direct Print from USB
PDF/JPEG/TIFF formats
Copier SpecificationsCopy Type
Monochrome Laser
Copy Speed
Up to 42 ppm (1-sided plain paper letter) / 20.5 ppm (2-sided plain paper letter)1
Copy Resolution
Up to 600 x 600 dpi
Original Type
Text/Photo, Text, Photo
Halftones
256 Levels
Warm-up Time
16 seconds or less from power on
First Copy Time
9.6 Seconds or Less (Letter)3
Recovery Time
8 seconds or less
Maximum Number of Copies
Up to 999 copies
Reduction/Enlargement
25-400% in 1% increments
Copy Size
Platen: Up to 8.5 x 14,
Feeder: 5.1 x 5.5 to 8.5 x 14 (legal size)
Copy Features
Frame Erase,
Memory Sort,
2 on 1,
4 on 1,
ID Card Copy
Modem Speed
Up to 33.6 Kbps (Super G3)4
Fax Resolution
Up to 406 x 391 dpi (ultra fine)
Transmission Time
Approx. 3 seconds per page (ECM-JBIG, transmitting from the memory at 33.6 Kbps)
Memory Capacity
Up to 512 sheets4a
Speed Dials
19 one-touch dials, Up to 262 coded dials
Group Dialing
199 destinations
Sequential Broadcasting
310 destinations
Duplex Fax
Yes (sending)
Receive Modes
FAX Only, Manual, Answering, Fax/Tel Auto Switch
Fax Features
Fax Forwarding, Dual Access, Remote Reception, PC Fax (TX only), Fax Activity / Activity Result Reports, Fax Activity Management Reports, Distinctive Ring Pattern Detection, Error Correction Mode, Auto Redial
Memory Backup
Yes
Activity Reports
Fax Activity / Result Reports, Fax Activity Management Reports
pC Fax
Sending only
Fax Forwarding
SMB, E-mail, FTP, iFax Simple
Scanner SpecificationsScan Type
Color Contact Image Sensor (CIS)
Color Depth
24-bit
Scan Resolution
Up to 600 x 600 dpi (optical),
9600 x 9600 (software interpolated resolution)
Scan Size
Platen / Feeder: Up to Legal
Duplex Scan
Yes
Compatibility
TWAIN, WIA 2.0
Output File Formats
JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)
Scan Features
Push Scan, Pull Scan, Scan to USB
Pull Scan
USB and Network
Push Scan (Scan to pC)
USB and Network
Send SpecificationsScan to Email
JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)
Scan to SMB
JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)
Paper Handling SpecificationsStandard Paper Source(s)
500-sheet cassette plus 100-sheet multipurpose tray5
Optional Paper Source(s)
500-sheet cassette5 (up to 2 cassettes) (PF-45)
Document Feeder
Duplex Auto Document Feeder 50-sheets5
Paper Output
250 sheets (face down)
Paper Weight
16 to 32 lb. bond (plain paper, cassette / option),
16 to 53 lb. bond (plain paper, multipurpose tray)
Media Sizes
Letter, Legal, A4, A5, B5, Executive, Statement, Postcard and Index Card via Multipurpose Tray only
Media Types
Plain, Heavy, Recycled, Color, Label, Envelope
Envelope Capacity
10 (Multipurpose Tray)
Envelope Types
Com 10, Monarch, DL, C5
Connectivity and Software SpecificationsStandard Interface(s)
USB Device 2.0 High-Speed, 10/100/1000 Base-T Ethernet (Network), Wi-Fi 802.11b/g/n Wireless6, Wi-Fi Direct Connection6a
WiFi Access Mode
Infrastructure Mode, WPS Easy Set Up
WiFi Authentication Methods
WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES), 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)
WiFi Encryption Modes
WEP (64/128 bit), TKIP, AES
WPS Easy Setup Support Methods
Push-button mode, PIN code mode
Mobile Functions
Canon PRINT Business7, Apple® AirPrint®8, Mopria™ Print Service9, Google Cloud Print™10
Network Functions
Print, Scan (SMB, E-mail, FTP), PC Fax
Embedded Web Server (Remote UI)
Yes
Web Browser Support for Remote UI
IE 7.0 or higher, Safari 3.2.1 or higher
Print Protocols
LPD, RAW, WSD-Print (IPv4,IPv6)
TCP/IP Set of Application Services
Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4, IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1, SNMPv3 (IPv4, IPv6)
OS Compatibility
Windows® 10, Windows® 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac OS X® 10.6 & up
Drivers available for download from www.usa.canon.com
Cable Included
Power Cord, Phone Cable (USB not included)
Bundled Software
Printer driver, Fax driver, Scanner driver, Network Scan Utility, MF Scan Utility, Presto! PageManager
Environmental SpecificationsPower Consumption
During Operation: 750W, Standby: 11.3W, Energy Saver: 1.4 W (wireless), .7 W (USB), .8 W (wired) in sleep mode
Typical Energy Consumption
1.7kWh
General SpecificationsDimensions
17.9(W) x 18.8(D) x 19.9(H)
Unit Weight (without/with cartridge)
50.8 lbs w/o cartridge,
53.6 w/ cartridge
Package Weight
66.2 lbs.
Cartridge Type
Cartridge 324 (Yields approximately 6,000 pages),
Cartridge 324II (Yields approximately 12,500 pages) Single Cartridge System
*Yields based on ISO/IEC Standard
Department Counter
Yes
LCD Display
3.5 Inch, Color Touch LCD
Duty Cycle
Up to 100,000 pages per month
Department ID Management
Yes, up to 300 ID's
Security
IP/MAC address filtering, SNMPv3, IPSEC, HTTPS, IEEE802.1x, Department ID (up to 300), Secured Print
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean
Warranty
1 year limited exchange/carry-in warranty11 (Extended warranty available)
Other Features: Energy Star