
The four-in-one, imageClass MF419dw offers print, scan, copy and fax capabilities to accomplish all necessary tasks with just one machine. Some of the many easy-to-use features, include an intuitive 3.5" Color Touch LCD, various mobile solutions, wireless connectivity and security features. Print 35 black/white pages per minute with a quick first print time of 6.3 seconds. Use the legal-sized platen glass for copying and scanning a variety of paper sizes. Eco-friendly, all-mode duplexing right out of the box allows you to save on paper and related costs. With ID Card Copy, you can easily create copies of identification cards or other small documents on a single page. Password-protected Department ID Management helps business owners manage device usage for up to 300 IDs. Secure Print helps keep confidential documents safe. Printer also features a front-loading 500-sheet input tray, 50-sheet ADF and 50-sheet multipurpose tray.
Note:
Printer Specifications
Printer Type
Monochrome Laser
Print Speed
Up to 17ppm (2-sided plain paper letter) / 35ppm (1-sided plain paper letter)1
First Print Time
6.3 seconds or less (letter)2
Printer Language
UFR II (Host-based), PCL6 (5c, XL) / PS
Print Resolution
Up to 600 x 600 dpi;
(1200 x 600 dpi quality)
Maximum Print Size
Up to Legal (8.5 x 14 inches)
Duplex Print
Yes
Print Modes
Poster, Booklet, Watermark, Page Composer, Toner Saver
Print Memory
1 GB (Shared)
Direct Print from USB
PDF/JPEG/TIFF formats
Copier Specifications
Copy Type
Monochrome Laser
Copy Speed
Up to 35ppm (letter)
Duplex Copy Speed
Up to 17cpm (letter)
Copy Resolution
Up to 600 x 600 dpi
Original Type
Text/Photo, Text, Photo
Halftones
256 Levels
Warm-up Time
16 seconds or less from power on
First Copy Time
10 seconds or less3
Recovery Time
5 seconds or less
Maximum Number of Copies
Up to 999 copies
Reduction/Enlargement
25-400% in 1% increments
Copy Size
Platen: Up to 8.5 x 11,
Feeder: 5.1 x 5.5 to 8.5 x 14
Copy Features
Frame Erase,
Memory Sort,
2 on 1,
4 on 1,
ID Card Copy
Fax Specifications
Modem Speed
Up to 33.6 Kbps (Super G3)4
Fax Resolution
Up to 406 x 391 dpi (ultra fine)
Transmission Time
Approx. 3 seconds per page (ECM-JBIG, transmitting from the memory at 33.6 Kbps)
Memory Capacity
Up to 512 sheets4a
Speed Dials
Up to 281 dials
Group Dialing
199 destinations
Sequential Broadcasting
310 destinations
Duplex Fax
Yes
Receive Modes
FAX Only, Manual, Answering, Fax/Tel Auto Switch
Fax Features
Fax forwarding, Dual Access, Remote Reception, PC Fax (sending only), DRPD, ECM, Auto Redial
Memory Backup
Yes
Activity Reports
Fax Activity / Result Reports, Fax Activity Management Reports
pC Fax
Sending only
Fax Forwarding
SMB, E-mail, FTP, iFax Simple
Scanner Specifications
Scan Type
Color Contact Image Sensor (CIS)
Color Depth
24-bit
Scan Resolution
Up to 600 x 600 dpi (optical),
9600 x 9600 (software interpolated resolution)
Scan Size
Platen / Feeder: Up to Legal
Duplex Scan
Yes
Compatibility
TWAIN, WIA 2.0, ICA
Output File Formats
JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)
Scan Features
Push Scan, Pull Scan, Scan to USB
Pull Scan
USB and Network
Push Scan (Scan to pC)
USB and Network
Send Specifications
Scan to Email
JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)
Scan to SMB
JPEG, TIFF, PDF, PDF(Compact), PDF (OCR)
Paper Handling Specifications
Standard Paper Source(s)
500-sheet cassette plus 50-sheet multipurpose tray5
Optional Paper Source(s)
500-sheet cassette5 (up to 2 cassettes)(U1)
Document Feeder
Duplex Auto Document Feeder 50-sheets5
Paper Output
150 sheets (face down)
Paper Weight
16-34 lb.
(bond, plain paper)
Media Sizes
Letter, Legal, A4, A5, B5, Executive, Statement
Media Types
Plain, Heavy, Recycled, Color, Label (20 sheets, mp tray), Envelope
Envelope Capacity
5 (Multipurpose Tray)
Envelope Types
Com 10, Monarch, DL, C5
Connectivity and Software Specifications
Standard Interface(s)
USB Device 2.0 Hi-Speed, 10/100/1000 Base-T Ethernet (Network), 802.11 b/g/n Wireless6, Wi-Fi Direct Connection6a
WiFi Access Mode
Infrastructure Mode, WPS Easy Set Up
WiFi Authentication Methods
WEP 64/128 bit, WPA-PSK (TKIP/AES), WPA2-PSK (AES)
WiFi Encryption Modes
WEP (64/128 bit), TKIP, AES
WPS Easy Setup Support Methods
Push-button mode, PIN code mode
Mobile Functions
Canon PRINT Business7, Apple® AirPrint®8, Mopria™ Print Service9, Google Cloud Print™10
Network Functions
Print, Scan (SMB, E-mail, FTP), PC Fax
Embedded Web Server (Remote UI)
Yes
Web Browser Support for Remote UI
IE 7.0 or higher, Safari 3.2.1 or higher
Print Protocols
LPD, RAW, WSD-Print (IPv4,IPv6)
TCP/IP Set of Application Services
Bonjour(mDNS), HTTP, HTTPS, POP before SMTP (IPv4, IPv6), DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS (IPv4), DHCPv6 (IPv6)
Network Management Protocols
SNMPv1 (IPv4,IPv6), SNMPv3 (IPv4, IPv6)
OS Compatibility
Windows® 10, Windows® 8.1, Windows 8, Windows 7, Windows Vista®, Windows Server® 2012 R2, Windows Server 2012, Windows Server 2008 R2, Windows Server 2008, Windows Server 2003 R2, Windows Server 2003, Mac OS X® 10.6 & up
Cable Included
Power Cord, Phone Cable (USB not included)
Bundled Software
Printer driver, Fax driver, Scanner driver, Network Scan Utility, MF Scan Utility, Presto! PageManager
Environmental Specifications
Power Consumption
Approx: 600 W (during operation), 9.1 W (standby), 1.9 W (energy saver / sleep mode)
Typical Energy Consumption
1.2kWh
General Specifications
Dimensions
17.7(W) x 18.6(D) x 18.31(H)
Unit Weight (without/with cartridge)
45.4 lbs w/o cartridge,
47.2 w/ cartridge
Package Weight
60.4 lbs
Cartridge Type
Cartridge 119 (Yields approximately 2,100 pages),
Cartridge 119II (Yields approximately 6,400 pages) Single Cartridge System
*Yields based on ISO/IEC Standard
Department Counter
Yes
LCD Display
3.5 Inch, Color Touch LCD
Duty Cycle
Up to 50,000 pages per month
Department ID Management
Yes, up to 300 ID's
Security
IEEE802.1x, SNMPv3, HTTPS, IPSEC, Secure Print (up to 32 jobs), Department ID up to 300 IDs
Languages
English, Japanese, French, Spanish, German, Italian, Portuguese, Chinese, Korean
Warranty
1 year limited exchange/carry-in warranty11 (Extended warranty available)