AirPods Earset

Wireless. Effortless. Magical.

AirPods will forever change the way you use headphones. Whenever you pull your AirPods out of the charging case, they instantly turn on and connect to your iPhone, Apple Watch, iPad or Mac. Audio automatically plays as soon as you put them in your ears and pauses when you take them out. To adjust the volume, change the song, make a call or even get directions, just double-tap to activate Siri.

Driven by the custom Apple W1 chip, AirPods use optical sensors and a motion accelerometer to detect when they’re in your ears. Whether you’re using both AirPods or just one, the W1 chip automatically routes the audio and engages the microphone. And when you’re on a call or talking to Siri, an additional accelerometer works with beamforming microphones to filter out background noise and focus on the sound of your voice. Because the ultra-low-power W1 chip manages battery life so well, AirPods deliver an industry-leading 5 hours of listening time on one charge. And they’re made to keep up with you, thanks to a charging case that holds multiple additional charges for more than 24 hours of listening time. Need a quick charge? Just 15 minutes in the case gives you 3 hours of listening time.

Manufacturer Part Number
MMEF2AM/A
EAN/UPC
0888462858410,888462858410
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight

AirPods (each): 4g (0.14 ounces)

Charging Case: 38g (1.34 ounces)

Dimensions

AirPods (each): 16.5x18.0x40.5mm (0.65x0.71x1.59 inches)

Charging Case: 44.3x21.3x53.5mm (1.74x0.84x2.11 inches)

Connections

AirPods: Bluetooth

Charging Case: Lightning connector

AirPods Sensors (each):

Dual beamforming microphones

Dual optical sensors

Motion-detecting accelerometer

Speech-detecting accelerometer

Power and Battery

AirPods with Charging Case: more than 24 hours listening time, up to 11 hours talk time

AirPods (single charge): up to 5 hours listening time, up to 2 hours talk time

15 minutes in the case equals 3 hours listening time or over an hour of talk time