Dell AC Adapter

This is a Dell® JT9DM compatible 45W 19.5V 2.31A laptop power adapter specifically designed for Dell® notebooks. Our power adapters are 100% tested and compatible with the intended systems.

Manufacturer Part Number
JT9DM-AA
EAN/UPC
0821455611548,821455611548
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification
Amps:: 2.31A
Compatible OEM:: Dell®
Compatible With OEM Part Number(s):: JT9DM, X9RG3, 332-1827, JHJX0, 312-1307, D0KFY
Tip Size:: 5.0 mm x 7.4 mm
Volts:: 19.5V
Watts:: 45W
Physical Specification
Product Shipping Dimension(HxWxD):: 2 in. x 4 in. x 8 in.
Product Shipping Weight(LB):: 1
Miscellaneous
ECCN:: EAR99
HTS-Harmonized Code:: 8504.40.7007
UNSPSC Code:: 26111722
What's In The Box:: 1x power adapter and 1x power cord
UPC Code:: 821455611548