745 130-ml DesignJet Yellow Ink Cartridge

Produce impressive, high-impact graphics—HP chromatic red ink creates eye-catching POP signs and posters. Easily produce a wide range of graphics and technical applications with a choice of 130-ml and cost-effective 300-ml Original HP DesignJet ink cartridges. Durable water/scratch/fade-resistant and archivable prints last up to 200 years.[1]

  • Yellow
Produce impressive, high-impact graphics—HP chromatic red ink creates eye-catching POP signs and posters. Durable water/scratch/fade-resistant and archivable prints last up to 200 years.

Impressive—HP chromatic red ink enhances the color gamut—ideal for high-impact POP signs and posters.

Durable—water/scratch/fade-resistant and archivable prints last up to 200 years with HP Vivid Photo Inks.

Spend less time and reduce your operating costs withHP's optimized 6-ink printing system. Less operator attention is needed when choosing cost-effective 300-ml Original HP DesignJet ink cartridges.

Choice of 130-ml and 300-ml HP ink cartridges for less operator intervention and more cost-effective printing.

Take advantage of free, convenient ink cartridge return and recycling.

Intelligence built into Original HP ink cartridges and printer continuously optimizes quality, reliability.

Quick-drying HP Vivid Photo Inks help you quickly and easily produce a wide range of graphics and technical applications from photos, canvas, and backlits to GIS, maps, and technical drawings.

Versatile—with pigment-based photo inks for photos, canvas, backlits, GIS, durable maps, technical drawings.

Save time using quick-drying HP Vivid Photo Inks.

Avoid waste and rework—Original HP printing materials and inks work together to get the job done right.

Choose from a wide range of FSC®-certified HP large-format printing materials.

Manufacturer Part Number
F9J96A
EAN/UPC
0725184104596,725184104596
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Print technology: HP Thermal Inkjet

Print Resolution Resolution technology: TIJ 4.0

Box contents What's in the box: Ink cartridge

Cartridges and Printheads Empty weight: 54 g

Cartridge color: Yellow

Package count: 1

Technology: Ink

Subgroup: Standard Capacity Cartridges

Supply type: Cartridges

Ink drop: 6 pl

Ink types: Pigment-based

Color(s) of printing supplies: Yellow

Print cartridge volume delivered: 130 ml

Selectability: 745

Weights Weight: 0.21 kg

Package weight: 0.25 kg

Dimensions Minimum dimensions (W x D x H): 202 x 129 x 40 mm

Package dimensions (W x D x H): 202 x 129 x 40 mm

Warranty Warranty: 6 Months Limited Warranty (Return to HP/Dealer)