744 Photo Black/Cyan DesignJet Printhead

It's easy to produce a wide range of eye-catching graphics and technical applications with the reliable, hassle-free performance of user-replaceable HP 744 DesignJet Printheads.

  • Cyan, photo black
Produce impressive, high-impact graphics for eye-catching POP signs and posters.

Produce eye-catching graphics and technical applications.

Get alerts when printheads need to be replaced. Servicing only as needed helps reduce ink consumption. Recycle printheads through the free, convenient HP Planet Partners program.

Receive alerts when printheads need to be replaced.

Save time—replacing a printhead is quick and easy.

Built in intelligent technology maximizes printhead usage life; as needed servicing reduces ink consumption.

Recycle your printheads—the HP Planet Partners program offers free return and recycling.

Quickly and easily produce a wide range of graphics and technical applications from photos, canvas, and backlits to GIS, maps, and technical drawings.

Reliable, hassle-free performance for fast printing of a range of graphics and technical applications.

Manufacturer Part Number
F9J86A
EAN/UPC
0725184104497,725184104497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Specifications

Print technology: HP Thermal Inkjet

Print Resolution Resolution technology: TIJ 4.0

Box contents What's in the box: Printhead

Cartridges and Printheads Cartridge color: Cyan

Photo Black

Package count: 1

Technology: Ink

Supply type: Printheads

Ink drop: 4 pl

Ink types: Pigment-based

Color(s) of printing supplies: Cyan, photo black

Print head nozzles: 2112

Printhead swath (inch): 0.875 in

Selectability: 744

Weights Weight: 0.08 kg

Package weight: 0.11 kg

Dimensions Minimum dimensions (W x D x H): 28 x 143 x 132 mm

Package dimensions (W x D x H): 28 x 143 x 132 mm

Warranty Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.