Lotus Dual Monitor Arm Kit is compatible with the Fellowes Lotus Sit Stand Workstation that raises monitors to an optimal viewing height to prevent neck strain and free up valuable work space. Monitor arm is easy to mount via grommet hole, allowing quick setup. Height adjusts up to 16" above the top surface of the Lotus Sit Stand Workstation with a reach of 12-1/2". Each arm holds a monitor up to 27" and 13 lb. Metal dual monitor arm meets VESA mounting standards.
Note:
Color: Silver
Depth Adjustability (inches): 12 1/2
Device Type: Monitor
Item H x W x D (inches): 16.50 x 28.50 x 5.50
Item Number: 8042901
Item weight (lbs): 4.98
Units per Master Carton: 1
Material Type: Aluminum
Material Type: Metal
UPC Code: 043859723805
Warranty: 3 Yr Limited
Weight Capacity (lbs): 13