VH24 23.8-inch Monitor (M1T03AA)

Boost productivity with the TAA-compliant HP VH24 23.8-inch Monitor. With Full HD resolution and four-way adjustable comfort, this well-priced business monitor is a product of Mexico that complies with U.S. Government procurement policies.
Clear, detailed viewing
Take in sharp, bright picture quality with 1920 x 1080 Full HD resolution and maximize your view with the 23.8-inch diagonal screen and 178 X 178 degree viewing angles with the IPS panel.
Efficiently designed with adjustable features
Optimize your comfort with height, tilt, swivel and pivot adjustments for the way you work best. Plus, create an efficient workspace by attaching your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the monitor.
Flexible, simple, secure connectivity
Get the essential ports you need and want: VGA for legacy compatibility, DVI and DisplayPort™ for your newer technology, and a USB-free design that improves security by removing a point of entry for unwanted files or malware.

Featuring
Designed with the environment in mind

  • Reduce power consumption and help lower your costs with an energy-smart, ENERGY STAR® certified EPEAT® Gold registered and TCO certified design.

Your monitor’s new best friend

  • Design the screen for how you work with HP Display Assistant software. Enable screen partitioning, adjust color preferences and help deter theft with a PIN number.
Make it yours
  • Create a complete solution with HP accessories designed and tested to work with your display.
World-class support
  • Rest assured that your IT investment is supported by a four-year standard limited warranty. To extend your protection, select an optional HP Care service.

Manufacturer Part Number
M1T03A6#ABA
EAN/UPC
0190781038238,190781038238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specificationsDisplay specifications : Display size (diagonal): 60.45 cm (23.8")

Panel active area : 20.74 x 11.67 in
Aspect ratio: 16:09
Resolutions supported :
  • 1920 x 1080
  • 1680 x 1050
  • 1600 x 900
  • 1440 x 900
  • 1280 x 1024
  • 1280 x 800
  • 1280 x 720
  • 1024 x 768
  • 800 x 600
  • 720 x 400
  • 640 x 480

Pixel pitch: 0.2745 mm
Brightness: 250 cd/m² 1 
Contrast ratio: 1000:1 static
5000000:1 dynamic 1 
View angle: 178° horizontal
178° vertical
Response time: 5 ms gray to gray 1 
Tilt and swivel angle: Tilt: -5 to +23°
Swivel ±360°
Pivot rotation: 90°
Display features: Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
User controls
Physical security: Security lock-ready (lock is sold separately)

ConnectivityConnectivity : Input connector: 1 VGA
1 DVI-D
1 DisplayPort™ 1.2
(with HDCP support )

Dimensions and weightDimensions and weight : Weight: 13.01 lb (5.9 kg)
(With stand)
Product dimensions without stand (W x D x H): 21.76 x 1.96 x 13.47 in (55.72 x 4.98 x 34.22 cm)
(Without stand)
Product dimensions with stand (W x D x H): 21.76 x 8.58 x 19.92 in (55.72 x 21.8 x 50.59 cm)

Power and operating requirementsPower and operating requirements :Power :
  • Input voltage: 100 to 240 VAC

Power consumption :
  • 30 W (maximum)
  • 20 W (typical)
  • 0.5 W (standby)

Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range : 20 to 80% RH
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen

Certification and complianceCertification and compliance :Certifications and compliances :
  • FCC
  • TCO Certified
  • ICES
  • SmartWay Transport Partnership - NA only
  • Microsoft WHQL Certification Win-10, Win-8, Win-7
  • cTUVus


What's includedWhat's included : Warranty : Protected by HP, including a 4-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.
What's in the box :
  • AC power cable
  • HP Display Assistant software
  • Monitor
  • VGA cable
  • DVI cable
  • CD (includes User Guide, warranty, drivers)


1  All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.


2  External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.