X-Large Fusion Manual Height Adjustable Cart

This mobile Fusion AV cart incorporates rounded edges and sleek features to give the cart a softer professional feel that fits well in corporate and classroom environments. The height can be adjusted by one person via a 1/2" hex bit on a power drill without removing the screen.

With the same footprint as the XPAUB, but with the addition of magnetic covers and handles for ease of use. 

Perfect for XL and touch panel displays as well as dual monitor video conferencing using an accessory.

Manufacturer Part Number
XPA1UB
EAN/UPC
0841872169002,841872169002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Center of Display to Floor Table Range 48 - 65" (1220 - 1650 mm)
  • Certifications UL Listed
  • Color Black
  • Mounting Pattern Compatibility (Universal Versions) 200 x 200mm - 800 x 400mm
  • Notes (Portrait screen orientation if screen is at least 34" tall and has a 400 x 400mm mounting pattern or smaller)
  • Number Of Monitors 1
  • Orientation Landscape
  • Solution Type Universal
  • Typical Screen Sizes 55" - 100"+
  • Weight Capacity 300 lbs (136.1 kg)